SQWS-5 -- SPHERICAL WASHERS
NBK America LLC
Spherical Washers
SQWS-5
Description
Use a concave and convex set.
Washers can absorb a tilt of the bolt and bearing surface to a maximum of 2°.
Description
Use a concave and convex set.
Washers can absorb a tilt of the bolt and bearing surface to a maximum of 2°.
Datasheet
Suppliers
Use a concave and convex set.
Washers can absorb a tilt of the bolt and bearing surface to a maximum of 2°.
- Use a concave and convex set.
- Washers can absorb a tilt of the bolt and bearing surface to a maximum of 2°.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
SQWS-5 |
|
Product Name
|
Spherical Washers |
|
Washer Type
|
Spherical
|
Unlock Full Specs
to access all available technical data
Similar Products
Golden Collar Technology Co., Ltd .
Washer Type
Flat or USS
Material
PTFE
Metric Size
M6
View Details
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Keystone Electronics Corp.
Washer Type
Shoulder
Material
Fibre
Inside Diameter
0.140 inch (3.556 mm)
View Details
4 suppliers
Material
EN 2.4819 or equivalent
Outside Diameter
0.157 to 0.787 inch (4.000 to 20.000 mm)
View Details