APM Hexseal Corp. Fasteners, Screws; Thread Size Metric Apm Hexseal R4-40X7/8

Description
FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:22.225mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Recessed Head Phillips; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes
Datasheet
Description
FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:22.225mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Recessed Head Phillips; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7861 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Screws; Thread Size Metric Apm Hexseal
97H7861
Fasteners, Screws; Thread Size Metric Apm Hexseal 97H7861
FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:22.225mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Recessed Head Phillips; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:22.225mm; Fastener Material:Stainless Steel; Fastener Plating:-; Screw Head Style:Recessed Head Phillips; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 97H7861
Product Name Fasteners, Screws; Thread Size Metric Apm Hexseal
Head Type Other; Recessed Head Phillips
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41860 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Countersunk Screw - 14581A4/316L0806088 - BUMAX®
Specs
Head Type Other; Drive Type: Torx
Standard Drives Torx
Material Stainless Steel; Austenitic
View Details