Jergens, Inc. 5-Axis Quick Locating System (QLS) Shoulder Screws 5SH1250

Description
5-Axis Quick Locating System (QLS) Shoulder Screws Jergens 5-Axis Quick Locating System (QLS) Shoulder Screws allow users to mount directly to a T-slot. All hardware mounting methods can quickly be converted over and mounted to a different machine tool the next time the components are used. Features, Benefits, & Product Specifications: Material: 1018 Carbon Steel Finish: Hardened & Ground A Diameter: ±0.0003" (0.008mm)
Request a Quote Datasheet
Description
5-Axis Quick Locating System (QLS) Shoulder Screws Jergens 5-Axis Quick Locating System (QLS) Shoulder Screws allow users to mount directly to a T-slot. All hardware mounting methods can quickly be converted over and mounted to a different machine tool the next time the components are used. Features, Benefits, & Product Specifications: Material: 1018 Carbon Steel Finish: Hardened & Ground A Diameter: ±0.0003" (0.008mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Axis Quick Locating System (QLS) Shoulder Screws - 5SH1250 - Jergens, Inc.
Cleveland, OH, United States
5-Axis Quick Locating System (QLS) Shoulder Screws
5SH1250
5-Axis Quick Locating System (QLS) Shoulder Screws 5SH1250
5-Axis Quick Locating System (QLS) Shoulder Screws Jergens 5-Axis Quick Locating System (QLS) Shoulder Screws allow users to mount directly to a T-slot. All hardware mounting methods can quickly be converted over and mounted to a different machine tool the next time the components are used. Features, Benefits, & Product Specifications: Material: 1018 Carbon Steel Finish: Hardened & Ground A Diameter: ±0.0003" (0.008mm)

5-Axis Quick Locating System (QLS) Shoulder Screws

Jergens 5-Axis Quick Locating System (QLS) Shoulder Screws allow users to mount directly to a T-slot. All hardware mounting methods can quickly be converted over and mounted to a different machine tool the next time the components are used.
Features, Benefits, & Product Specifications:

  • Material: 1018 Carbon Steel
  • Finish: Hardened & Ground
  • A Diameter: ±0.0003" (0.008mm)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Screws
Product Number 5SH1250
Product Name 5-Axis Quick Locating System (QLS) Shoulder Screws
Screw Type Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Screw - HTS-715 - Reid Supply
Specs
Head Type Other; Half-Turn Head
Material Steel
Finish Black Oxide; Black Oxide
View Details
Knurled Thumb Screws - 41842 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Hand Knob Screws - 13905 - Jergens, Inc.
Specs
Material Steel; Cast Iron, Zinc-Plated
Finish Black Oxide; Zinc Plated
View Details