SNSTG-M6-25 -- HEX SOCKET HEAD CAP SCREWS - HIGH INTENSITY TITANIUM ALLOY
NBK America LLCHex Socket Head Cap Screws - High Intensity Titanium AlloySNSTG-M6-25
Description
Screws made of high strength titanium alloy.
Specific gravity is approximately 60% of stainless steel.
Nonmagnetic.
These screws are resistant to corrosion and are particularly strong against seawater.
Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
About the properties of titanium⇒Properties of Titanium
NBK America LLC
Done
Datasheet
Description
Screws made of high strength titanium alloy.
Specific gravity is approximately 60% of stainless steel.
Nonmagnetic.
These screws are resistant to corrosion and are particularly strong against seawater.
Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
About the properties of titanium⇒Properties of Titanium
Hex Socket Head Cap Screws - High Intensity Titanium Alloy
SNSTG-M6-25
Hex Socket Head Cap Screws - High Intensity Titanium Alloy
SNSTG-M6-25
Screws made of high strength titanium alloy.
Specific gravity is approximately 60% of stainless steel.
Nonmagnetic.
These screws are resistant to corrosion and are particularly strong against seawater.
Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
About the properties of titanium⇒Properties of Titanium
Screws made of high strength titanium alloy.
Specific gravity is approximately 60% of stainless steel.
Nonmagnetic.
These screws are resistant to corrosion and are particularly strong against seawater.
Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
About the properties of titanium⇒Properties of Titanium
Supplier's Site
Datasheet
Technical Specifications
NBK America LLC
Product Category
Screws
Product Number
SNSTG-M6-25
Product Name
Hex Socket Head Cap Screws - High Intensity Titanium Alloy