SNFTG-M3-10 -- CROSS RECESSED FLAT HEAD MACHINE SCREWS - HIGH INTENSITY TITANIUM ALLOY
NBK America LLCCross Recessed Flat Head Machine Screws - High Intensity Titanium AlloySNFTG-M3-10
Description
Screws made of high strength titanium alloy.
Specific gravity is approximately 60% of stainless steel.
Nonmagnetic.
These screws are resistant to corrosion and are particularly strong against seawater.
About the properties of titanium⇒Properties of Titanium
Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
NBK America LLC
Done
Datasheet
Description
Screws made of high strength titanium alloy.
Specific gravity is approximately 60% of stainless steel.
Nonmagnetic.
These screws are resistant to corrosion and are particularly strong against seawater.
About the properties of titanium⇒Properties of Titanium
Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
Cross Recessed Flat Head Machine Screws - High Intensity Titanium Alloy
SNFTG-M3-10
Cross Recessed Flat Head Machine Screws - High Intensity Titanium Alloy
SNFTG-M3-10
Screws made of high strength titanium alloy.
Specific gravity is approximately 60% of stainless steel.
Nonmagnetic.
These screws are resistant to corrosion and are particularly strong against seawater.
About the properties of titanium⇒Properties of Titanium
Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
Screws made of high strength titanium alloy.
Specific gravity is approximately 60% of stainless steel.
Nonmagnetic.
These screws are resistant to corrosion and are particularly strong against seawater.
About the properties of titanium⇒Properties of Titanium
Chemical polishing and brightening processing improve the screw surface. Furthermore, the screws are cleanroom washed, cleanroom packed, and comply with clean specifications that require no oil or foreign matter deposits.
Supplier's Site
Datasheet
Technical Specifications
NBK America LLC
Product Category
Screws
Product Number
SNFTG-M3-10
Product Name
Cross Recessed Flat Head Machine Screws - High Intensity Titanium Alloy