Keystone Electronics Corp. Steel Hole Plug 7607

Description
Part Number: 7607 Finish/Plating: Nickel Plate Hole Diameter: 1.000 [25.4] Material: Steel Type: Hole Plug
Request a Quote Datasheet
Description
Part Number: 7607 Finish/Plating: Nickel Plate Hole Diameter: 1.000 [25.4] Material: Steel Type: Hole Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Hole Plug - 7607 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Hole Plug
7607
Steel Hole Plug 7607
Part Number: 7607 Finish/Plating: Nickel Plate Hole Diameter: 1.000 [25.4] Material: Steel Type: Hole Plug

Part Number: 7607

  • Finish/Plating: Nickel Plate
  • Hole Diameter: 1.000 [25.4]
  • Material: Steel
  • Type: Hole Plug
Buy Now Datasheet
Hole Plugs - Tapered Caps - 36-7607-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
36-7607-ND
Hole Plugs - Tapered Caps 36-7607-ND
"Hole Plug 1.000"" (25.40mm) 1"" Steel, Nickel Plated Natural"

"Hole Plug 1.000"" (25.40mm) 1"" Steel, Nickel Plated Natural"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 7607 36-7607-ND
Product Name Steel Hole Plug Hole Plugs - Tapered Caps
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8609 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1 1/4" NPT
View Details
2 suppliers
Nylon Hole Plug - 8601 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .312 [7.9]
View Details
2 suppliers
Hole Plug, 1
Keystone Electronics Corp.
Specs
Material Nylon; Nylon 6/6 V-2
NPT Thread 1" NPT
View Details
2 suppliers
Hole Plug: .875
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Nylon; Nylon 6/6 V-2
NPT Thread .875 [22.2]
View Details
2 suppliers