MOCAP LLC Paper Tapered Plugs MPTP023

Description
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
Request a Quote
Description
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Paper Tapered Plugs - MPTP023 - MOCAP LLC
Park Hills, MO, United States
Paper Tapered Plugs
MPTP023
Paper Tapered Plugs MPTP023
Material: Paper (Brown) Environmentally Friendly and Economical Masking Solution Does Not Promote Condensation
  • Material: Paper (Brown)
  • Environmentally Friendly and Economical Masking Solution
  • Does Not Promote Condensation
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MPTP023
Product Name Paper Tapered Plugs
Overall Length 0.5748 inch (14.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EPDM Tapered Plugs - MEP.125/250 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
Outside Pull Tapered Plastic Plugs - OP.29/.36 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details
Paper Tapered Plugs - MPTP017 - MOCAP LLC
Specs
Overall Length 0.6890 inch (17.5 mm)
Material Paper
NPT Thread 3/4" NPT; 3/4
View Details
EPDM Rubber Washer Plugs - MEWP8 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1575 inch (4 mm)
View Details