National Bolt & Nut Corporation Threaded Rods

Description
THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess coarse, rolled threads. Durable and resilient, threaded rods can be used for numerous mechanical, automotive, electrical, and industrial applications, such as U-bolts, anchor bolts, hooks, and tie rods. Other materials and finishes available. For further information, call or send an information request. Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other applications. Dowel pins, cotter pins, and rivets are better-suited when temporary fastening is the only requirement. Cotter pins, or split pins, feature a butterfly-type design, with an extended prong for easier separation. When ultra-precise alignment of fastened components is a priority, dowel pins are the right choice, and are typically used in furniture and hanging applications. All of our rods, rivets, and pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For more information, please contact us today.
Request a Quote
Description
THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess coarse, rolled threads. Durable and resilient, threaded rods can be used for numerous mechanical, automotive, electrical, and industrial applications, such as U-bolts, anchor bolts, hooks, and tie rods. Other materials and finishes available. For further information, call or send an information request. Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other applications. Dowel pins, cotter pins, and rivets are better-suited when temporary fastening is the only requirement. Cotter pins, or split pins, feature a butterfly-type design, with an extended prong for easier separation. When ultra-precise alignment of fastened components is a priority, dowel pins are the right choice, and are typically used in furniture and hanging applications. All of our rods, rivets, and pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For more information, please contact us today.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Threaded Rods -  - National Bolt & Nut Corporation
Schaumburg, IL, United States
Threaded Rods
Threaded Rods
THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess coarse, rolled threads. Durable and resilient, threaded rods can be used for numerous mechanical, automotive, electrical, and industrial applications, such as U-bolts, anchor bolts, hooks, and tie rods. Other materials and finishes available. For further information, call or send an information request. Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other applications. Dowel pins, cotter pins, and rivets are better-suited when temporary fastening is the only requirement. Cotter pins, or split pins, feature a butterfly-type design, with an extended prong for easier separation. When ultra-precise alignment of fastened components is a priority, dowel pins are the right choice, and are typically used in furniture and hanging applications. All of our rods, rivets, and pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For more information, please contact us today.

THREADED RODS

  • Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess coarse, rolled threads.
  • Durable and resilient, threaded rods can be used for numerous mechanical, automotive, electrical, and industrial applications, such as U-bolts, anchor bolts, hooks, and tie rods.
  • Other materials and finishes available. For further information, call or send an information request.

Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other applications.

Dowel pins, cotter pins, and rivets are better-suited when temporary fastening is the only requirement. Cotter pins, or split pins, feature a butterfly-type design, with an extended prong for easier separation. When ultra-precise alignment of fastened components is a priority, dowel pins are the right choice, and are typically used in furniture and hanging applications. All of our rods, rivets, and pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For more information, please contact us today.

Supplier's Site

Technical Specifications

  National Bolt & Nut Corporation
Product Category Threaded Rod
Product Name Threaded Rods
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Custom Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
Fastener Standards ASME/ANSI; DIN; ISO; UTS
View Details