NBK America LLC Plastic Miniature Knob KUDMS-16-M3-10-BL

Description
Designed in consideration of the seven principles of universal design. A shape for easy application of forces and operations. About Universal Design ⇒Universal design UDEX® series A rich variety of thread sizes from M3 to M10 are available. Five-color variations support the color universal design of machines / devices. Two-tone color of dark gray and various colors. Types and thread part materials can be selected by a product code. Product Code - Type - Thread Part Material KUDM Male Screw Made of Steel KUDMS Male Screw Made of Stainless Steel KUDF Female Screw Made of Steel KUDFS Female Screw Made of Stainless Steel
Datasheet
Description
Designed in consideration of the seven principles of universal design. A shape for easy application of forces and operations. About Universal Design ⇒Universal design UDEX® series A rich variety of thread sizes from M3 to M10 are available. Five-color variations support the color universal design of machines / devices. Two-tone color of dark gray and various colors. Types and thread part materials can be selected by a product code. Product Code - Type - Thread Part Material KUDM Male Screw Made of Steel KUDMS Male Screw Made of Stainless Steel KUDF Female Screw Made of Steel KUDFS Female Screw Made of Stainless Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Miniature Knob - KUDMS-16-M3-10-BL - NBK America LLC
King of Prussia, PA, USA
Plastic Miniature Knob
KUDMS-16-M3-10-BL
Plastic Miniature Knob KUDMS-16-M3-10-BL
Designed in consideration of the seven principles of universal design. A shape for easy application of forces and operations. About Universal Design ⇒Universal design UDEX® series A rich variety of thread sizes from M3 to M10 are available. Five-color variations support the color universal design of machines / devices. Two-tone color of dark gray and various colors. Types and thread part materials can be selected by a product code. Product Code - Type - Thread Part Material KUDM Male Screw Made of Steel KUDMS Male Screw Made of Stainless Steel KUDF Female Screw Made of Steel KUDFS Female Screw Made of Stainless Steel
  • Designed in consideration of the seven principles of universal design. A shape for easy application of forces and operations.
  • About Universal Design ⇒Universal design UDEX® series
  • A rich variety of thread sizes from M3 to M10 are available.
  • Five-color variations support the color universal design of machines / devices. Two-tone color of dark gray and various colors.
  • Types and thread part materials can be selected by a product code.

Product Code - Type - Thread Part Material
KUDM Male Screw Made of Steel
KUDMS Male Screw Made of Stainless Steel
KUDF Female Screw Made of Steel
KUDFS Female Screw Made of Stainless Steel

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Knobs (industrial)
Product Number KUDMS-16-M3-10-BL
Product Name Plastic Miniature Knob
Colors / Finishes Available BL
Unlock Full Specs
to access all available technical data

Similar Products

3/8-16 Red Acetal Rosette Knob & Cap Screw Ass'y, 1-1/2
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 3/8-16
View Details
Instrumentation Knob, Aluminum - 8519 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Plastic Lobe Knob - STK - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details