NBK America LLC Counting Dials - Analog Display Type ECT-90N

Description
A counting dial with analog display. Small size. Can be combined with rotating devices such as a potentiometer for control and measurement applications. The rotation speed of the shaft can be controlled with high precision. With a locking mechanism. Dial = shaft rotation can be fixed. Allowable operating temperature: -25°C to 55°C The shaft hole diameter is φ6 mm.
Datasheet
Description
A counting dial with analog display. Small size. Can be combined with rotating devices such as a potentiometer for control and measurement applications. The rotation speed of the shaft can be controlled with high precision. With a locking mechanism. Dial = shaft rotation can be fixed. Allowable operating temperature: -25°C to 55°C The shaft hole diameter is φ6 mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counting Dials - Analog Display Type - ECT-90N - NBK America LLC
King of Prussia, PA, USA
Counting Dials - Analog Display Type
ECT-90N
Counting Dials - Analog Display Type ECT-90N
A counting dial with analog display. Small size. Can be combined with rotating devices such as a potentiometer for control and measurement applications. The rotation speed of the shaft can be controlled with high precision. With a locking mechanism. Dial = shaft rotation can be fixed. Allowable operating temperature: -25°C to 55°C The shaft hole diameter is φ6 mm.
  • A counting dial with analog display.
  • Small size.
  • Can be combined with rotating devices such as a potentiometer for control and measurement applications. The rotation speed of the shaft can be controlled with high precision.
  • With a locking mechanism. Dial = shaft rotation can be fixed.
  • Allowable operating temperature: -25°C to 55°C
  • The shaft hole diameter is φ6 mm.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Control Knobs
Product Number ECT-90N
Product Name Counting Dials - Analog Display Type
Knob Type Instrument / Control Knob
Unlock Full Specs
to access all available technical data

Similar Products

Control Knob - DK01F, 208, 209 - Imao-Fixtureworks
Specs
Knob Type Instrument / Control Knob
Knob Material Housing: Polycarbonate Plastic; Knob: Plastic
Colors / Finishes Available Black, Red
View Details
Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Knob Diameter 0.4724 to 1.53 inches (12 to 38.9 mm)
View Details
Dual Pointer Control Knob - 8565 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Diameter 0.2500 inches (6.35 mm)
View Details
2 suppliers
Steel Knurled Control Knobs - 21229 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material 12L14 Carbon Steel
Colors / Finishes Available Black Oxide
View Details