Stock Drive Products & Sterling Instrument - SDP/SI Flange-Mounted Self-Aligning Needle Roller Pressbearing, 8mm Bore. A 7Z56MBFM08MN

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flange-mounted self-aligning needle roller bearings with an 8 mm bore, designed for radial load support and alignment up to ±5°. The bearing features a drawn cup needle roller design and a carbon steel housing with a black oxide finish, operating within a temperature range of -30°C to +100°C. The shaft must have a hardness of HRC 58 to 64 and a surface finish of 0.4 µm or finer. The bearing has an overall length of 45 mm, flange height of 19.5 mm, mounting hole diameter of 5.5 mm, and a maximum radial load rating of 2550 N at a maximum speed of 28,000 rpm.

Datasheet Summary
Powered by GS/AI

Flange-mounted self-aligning needle roller bearings with an 8 mm bore, designed for radial load support and alignment up to ±5°. The bearing features a drawn cup needle roller design and a carbon steel housing with a black oxide finish, operating within a temperature range of -30°C to +100°C. The shaft must have a hardness of HRC 58 to 64 and a surface finish of 0.4 µm or finer. The bearing has an overall length of 45 mm, flange height of 19.5 mm, mounting hole diameter of 5.5 mm, and a maximum radial load rating of 2550 N at a maximum speed of 28,000 rpm.

Suppliers

Company
Product
Description
Supplier Links
Flange-Mounted Self-Aligning Needle Roller Pressbearing, 8mm Bore. - A 7Z56MBFM08MN - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Flange-Mounted Self-Aligning Needle Roller Pressbearing, 8mm Bore.
A 7Z56MBFM08MN
Flange-Mounted Self-Aligning Needle Roller Pressbearing, 8mm Bore. A 7Z56MBFM08MN
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number A 7Z56MBFM08MN
Product Name Flange-Mounted Self-Aligning Needle Roller Pressbearing, 8mm Bore.
Type Self-aligning
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Specs
Type Self-aligning
Design Units Inch
Bore 0.3125 inch (7.937 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2MBN0709 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.2756 inch (7.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2MBN0910 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.3543 inch (9.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN1612 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 1210 lbs (549 kg)
Dynamic Axial 1040 lbs (472 kg)
View Details