NationSkander California Corporation FYH Bearing 15mm UCT202E Take Up Mounted Bearings Kit8941

Description
The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns are Belt conveyor and it is used where the shaft distance must be adjusted. Item: UCT202E Bearing Type: Take Up Mounted Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Quantity: One bearing
Description
The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns are Belt conveyor and it is used where the shaft distance must be adjusted. Item: UCT202E Bearing Type: Take Up Mounted Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing 15mm UCT202E Take Up Mounted Bearings - Kit8941 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing 15mm UCT202E Take Up Mounted Bearings
Kit8941
FYH Bearing 15mm UCT202E Take Up Mounted Bearings Kit8941
The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns are Belt conveyor and it is used where the shaft distance must be adjusted. Item: UCT202E Bearing Type: Take Up Mounted Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Quantity: One bearing

The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applications are Belt conveyor and it is used where the shaft distance must be adjusted.

  • Item: UCT202E Bearing
  • Type: Take Up Mounted Bearing
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC202
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Take-up Bearings
Product Number Kit8941
Product Name FYH Bearing 15mm UCT202E Take Up Mounted Bearings
Unlock Full Specs
to access all available technical data

Similar Products

 - 7509078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 1.38 inch (35 mm)
View Details
Type E Tapered Roller Bearing Take-Up Units -  - Timken Company (The)
Specs
Component Take-up Bearing
Bore Diameter 1.38 to 3.94 inch (35 to 100 mm)
Bearing Style Ball / Roller Bearing
View Details
Link-Belt TB224M60E Take-up Blocks Link-Belt Spherical Roller Bearings - TB224M60E - RegalRexnord
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 2.36 inch (60 mm)
View Details
Bearing Take-Up Units -  - SKF/Global
Specs
Component Take-up Assembly (Frame with Bearing)
Design Units Inch (optional feature); Metric (optional feature)
Bore Diameter 0.7500 to 2.36 inch (19.05 to 60 mm)
View Details