CoorsTek Ceramic Ball Blanks Cerbec®

Description
Zirconia Extremely durable CoorsTek zirconia ball blanks are ideal for severe-service environments like oil & gas down-hole, chemical manufacturing, and other high-pressure, high-temperature, and corrosive applications. Used as components for valves, check valves, flow control, and flow measurement, zirconia ball blanks are available in many sizes. Alumina CoorsTek alumina (aluminum oxide) ball blanks are abrasion resistant, high hardness, and thermally stable at temperatures up to 1800° C — useful in oil & gas down-hole, chemical pump applications, and as part of valves, bearings, flow meters, and more.
Datasheet
Description
Zirconia Extremely durable CoorsTek zirconia ball blanks are ideal for severe-service environments like oil & gas down-hole, chemical manufacturing, and other high-pressure, high-temperature, and corrosive applications. Used as components for valves, check valves, flow control, and flow measurement, zirconia ball blanks are available in many sizes. Alumina CoorsTek alumina (aluminum oxide) ball blanks are abrasion resistant, high hardness, and thermally stable at temperatures up to 1800° C — useful in oil & gas down-hole, chemical pump applications, and as part of valves, bearings, flow meters, and more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Ball Blanks - Cerbec® - CoorsTek
Golden, CO, USA
Ceramic Ball Blanks
Cerbec®
Ceramic Ball Blanks Cerbec®
Zirconia Extremely durable CoorsTek zirconia ball blanks are ideal for severe-service environments like oil & gas down-hole, chemical manufacturing, and other high-pressure, high-temperature, and corrosive applications. Used as components for valves, check valves, flow control, and flow measurement, zirconia ball blanks are available in many sizes. Alumina CoorsTek alumina (aluminum oxide) ball blanks are abrasion resistant, high hardness, and thermally stable at temperatures up to 1800° C — useful in oil & gas down-hole, chemical pump applications, and as part of valves, bearings, flow meters, and more.

Zirconia

Extremely durable CoorsTek zirconia ball blanks are ideal for severe-service environments like oil & gas down-hole, chemical manufacturing, and other high-pressure, high-temperature, and corrosive applications.

Used as components for valves, check valves, flow control, and flow measurement, zirconia ball blanks are available in many sizes.

Alumina

CoorsTek alumina (aluminum oxide) ball blanks are abrasion resistant, high hardness, and thermally stable at temperatures up to 1800° C — useful in oil & gas down-hole, chemical pump applications, and as part of valves, bearings, flow meters, and more.

Supplier's Site
Silicon Nitride Bearing Balls - Cerbec® - CoorsTek
Golden, CO, USA
Silicon Nitride Bearing Balls
Cerbec®
Silicon Nitride Bearing Balls Cerbec®
Cerbec® silicon nitride balls outperform traditional all steel bearing balls due to the tailored material properties and finishing that maximize the benefits of using ceramics — making Cerbec balls valuable in applications where steel balls degrade rapidly or where electrical insulation is a necessity. CoorsTek can engineer precision Cerbec® Balls for size ranges from micro-bearings in dental drills to large-application bearings in wind turbines, with a diameter range from 0.5 mm (0.02in) to 50 mm (2in). Material Cerbec® Balls are manufactured out of CoorsTek silicon nitride. This tough ceramic has unique material properties that outperform traditional steel alloys. 58% lighter than steel alloys 121% Harder 68% Stiffer 76% Lower thermal expansion Electrically resistant Corrosion resistant Finish CoorsTek produces ceramic balls with exceptionally tight tolerances and smooth surfaces. The excellent surface finish allows Cerbec® Balls to improve overall performance. Decreased friction Lower lubrication required Reduced wear Vibration elimination Service The combination of superior material and finish deliver better overall service life than traditional steel balls. Additionally, Cerbec® Balls are used in harsh duty applications, including corrosive environments and high operating temperatures that would rapidly degrade steel balls. Reduced operating costs Limited maintenance Higher reliability Longer part life

Cerbec® silicon nitride balls outperform traditional all steel bearing balls due to the tailored material properties and finishing that maximize the benefits of using ceramics — making Cerbec balls valuable in applications where steel balls degrade rapidly or where electrical insulation is a necessity.
CoorsTek can engineer precision Cerbec® Balls for size ranges from micro-bearings in dental drills to large-application bearings in wind turbines, with a diameter range from 0.5 mm (0.02in) to 50 mm (2in).

Material

Cerbec® Balls are manufactured out of CoorsTek silicon nitride. This tough ceramic has unique material properties that outperform traditional steel alloys.

  • 58% lighter than steel alloys
  • 121% Harder
  • 68% Stiffer
  • 76% Lower thermal expansion
  • Electrically resistant
  • Corrosion resistant

Finish

CoorsTek produces ceramic balls with exceptionally tight tolerances and smooth surfaces. The excellent surface finish allows Cerbec® Balls to improve overall performance.

  • Decreased friction
  • Lower lubrication required
  • Reduced wear
  • Vibration elimination

Service

The combination of superior material and finish deliver better overall service life than traditional steel balls. Additionally, Cerbec® Balls are used in harsh duty applications, including corrosive environments and high operating temperatures that would rapidly degrade steel balls.

  • Reduced operating costs
  • Limited maintenance
  • Higher reliability
  • Longer part life
Supplier's Site Datasheet

Technical Specifications

  CoorsTek CoorsTek
Product Category Balls and Sphere Shapes Balls and Sphere Shapes
Product Number Cerbec® Cerbec®
Product Name Ceramic Ball Blanks Silicon Nitride Bearing Balls
Ball Type Ceramic; Alumina; Zirconia Ceramic; Silicon Nitride
Unlock Full Specs
to access all available technical data

Similar Products

Hollow PTFE Balls -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Ball Type Fluoropolymer
Applications Medical / Biotech; Chemical engineering field, food and pharmaceuticals, fluid control, special applications
View Details
1045 Carbon Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Ball Type Metal; CarbonSteel; Cobalt
Applications Automotive; Bearing
View Details
PTFE Balls -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Ball Type Fluoropolymer
Features Corrosion Resistant
View Details
Slip Fit Precision Ball: 0.375 Ball Dia. x 0.1872 Shank Dia. x .30 Length from Shoulder Base to Ball Center - 10851 - Te-Co, Inc.
Specs
Ball Type AlloySteel
Diameter 0.3750 inch (9.52 mm)
Applications Gaging
View Details