Stock Drive Products & Sterling Instrument - SDP/SI 17mm ID, 22.007mm OD Alloy Steel Inner Race for Needle Bearing BNDIRXM172216

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BNDIRXM172216 is an alloy steel inner race for needle bearings, hardened to HRC 58 min, with a 17 mm bore and 22.007 mm outer diameter, designed for press-fit mounting on soft shafts and usable as a hardened bushing. The bore and outer diameter tolerances are H6 and h6, respectively, per the metric tolerance chart for dimensions over 18 and up to 30 mm. The outer diameter is ground to 0.4 µm AA surface roughness, and all corners are chamfered for ease of assembly.

Datasheet Summary
Powered by GS/AI

BNDIRXM172216 is an alloy steel inner race for needle bearings, hardened to HRC 58 min, with a 17 mm bore and 22.007 mm outer diameter, designed for press-fit mounting on soft shafts and usable as a hardened bushing. The bore and outer diameter tolerances are H6 and h6, respectively, per the metric tolerance chart for dimensions over 18 and up to 30 mm. The outer diameter is ground to 0.4 µm AA surface roughness, and all corners are chamfered for ease of assembly.

Suppliers

Company
Product
Description
Supplier Links
17mm ID, 22.007mm OD Alloy Steel Inner Race for Needle Bearing - BNDIRXM172216 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
17mm ID, 22.007mm OD Alloy Steel Inner Race for Needle Bearing
BNDIRXM172216
17mm ID, 22.007mm OD Alloy Steel Inner Race for Needle Bearing BNDIRXM172216
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number BNDIRXM172216
Product Name 17mm ID, 22.007mm OD Alloy Steel Inner Race for Needle Bearing
Application Aerospace
Unlock Full Specs
to access all available technical data

Similar Products

Hardened and Grounded Inner Race for Mounting Needle Roller Bearing - S99RH2MBNR1014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN1610 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Static Axial 890 lbs (404 kg)
Dynamic Axial 820 lbs (372 kg)
View Details
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2MBN1212 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
Flange-Mounted Self-Aligning Needle Roller Pressbearing, 12mm Bore. - A 7Z56MBFM12MN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Self-aligning
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details