2 3/16" Mounted Ball Bearing, Heavy Duty Expansion Unit, Cast Iron 4-Bolt Round Piloted Flange Cartridge Block, Setscrew Locking, Clearance Seal, Steel retainers, Special Grease, Increased Clearance to C4
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FCEU335J4C4 |
| Product Name | Link-Belt FCEU335J4C4 Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 4-Bolt |
| Flange Type | Piloted |
| Design Units | Inch |
| Shaft Size | 2.19 inch (55.56 mm) |