RS Components, Ltd. Cam Followers 2346943

Description
RS PRO CF16UUR-AB Cam Follower
Request a Quote
Description
RS PRO CF16UUR-AB Cam Follower
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cam Followers - 2346943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cam Followers
2346943
Cam Followers 2346943
RS PRO CF16UUR-AB Cam Follower

RS PRO CF16UUR-AB Cam Follower

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearings
Product Number 2346943
Product Name Cam Followers
Bearing Type Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Linear Bearings - 2346942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Width 1.1 inch (28 mm)
Bearing Diameter 0.7874 inch (20 mm)
Bearing Length 1.18 inch (30 mm)
View Details
Linear Bearings - 2849267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Closed
Bearing Width 0.7480 inch (19 mm)
Bearing Diameter 0.4724 inch (12 mm)
View Details
Linear Bearings - 4232318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Open
Bearing Width 0.8661 inch (22 mm)
Bearing Diameter 0.4724 inch (12 mm)
View Details
Cam Followers - 2346944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 0.3150 inch (8 mm)
Dynamic Cap. 663 lbs (301 kg)
View Details