SKF/Global Four-bolt Flange Pillow Block Units F4B Series

Description
Cast iron flange units are designed to support shafts through walls, bulkheads and other flat surfaces. The medium duty flange housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. Both series are supplied with a grease fitting for relubrication and provide for initial bearing alignment.
Description
Cast iron flange units are designed to support shafts through walls, bulkheads and other flat surfaces. The medium duty flange housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. Both series are supplied with a grease fitting for relubrication and provide for initial bearing alignment.
Datasheet
Datasheet Summary
Powered by GS/AI

The F4B Series Four-bolt Flange Pillow Block Units from SKF/Global are designed for medium-duty applications, featuring a cast iron housing that provides durability and stability. These units accommodate larger bearings for a given shaft size, enhancing load-carrying capacity. They include a grease fitting for relubrication, facilitating maintenance and ensuring optimal performance. The design allows for initial bearing alignment, which is crucial for effective operation. These units are suitable for supporting shafts through walls and flat surfaces, making them versatile for various engineering applications.

Datasheet Summary
Powered by GS/AI

The F4B Series Four-bolt Flange Pillow Block Units from SKF/Global are designed for medium-duty applications, featuring a cast iron housing that provides durability and stability. These units accommodate larger bearings for a given shaft size, enhancing load-carrying capacity. They include a grease fitting for relubrication, facilitating maintenance and ensuring optimal performance. The design allows for initial bearing alignment, which is crucial for effective operation. These units are suitable for supporting shafts through walls and flat surfaces, making them versatile for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Four-bolt Flange Pillow Block Units - F4B Series - SKF/Global
Lansdale, PA, USA
Four-bolt Flange Pillow Block Units
F4B Series
Four-bolt Flange Pillow Block Units F4B Series
Cast iron flange units are designed to support shafts through walls, bulkheads and other flat surfaces. The medium duty flange housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. Both series are supplied with a grease fitting for relubrication and provide for initial bearing alignment.

Cast iron flange units are designed to support shafts through walls, bulkheads and other flat surfaces. The medium duty flange housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. Both series are supplied with a grease fitting for relubrication and provide for initial bearing alignment.

Supplier's Site Datasheet
Four-bolt Flange Pillow Block Units - F4B Series - SKF/North America
Lansdale, PA, USA
Four-bolt Flange Pillow Block Units
F4B Series
Four-bolt Flange Pillow Block Units F4B Series
Cast iron flange units are designed to support shafts through walls, bulkheads and other flat surfaces. The medium duty flange housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. Both series are supplied with a grease fitting for relubrication and provide for initial bearing alignment.

Cast iron flange units are designed to support shafts through walls, bulkheads and other flat surfaces. The medium duty flange housings accommodate a larger bearing for a given shaft size, resulting in a greater load carrying capacity. Both series are supplied with a grease fitting for relubrication and provide for initial bearing alignment.

Supplier's Site Datasheet

Technical Specifications

  SKF/Global SKF/North America
Product Category Flange Mounted Bearings Flange Mounted Bearings
Product Number F4B Series F4B Series
Product Name Four-bolt Flange Pillow Block Units Four-bolt Flange Pillow Block Units
Bearing Type Ball Ball
Mtg Configuration 4-Bolt 4-Bolt
Flange Type Non-piloted Non-piloted
Design Units Inch; Metric Inch; Metric
Shaft Size 0.5000 to 3 inch (12.7 to 76.2 mm) 0.5000 to 3 inch (12.7 to 76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.38 inch (35 mm)
View Details
0.501
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.5010 inch (12.73 mm)
View Details
Medium-duty Two-bolt Cast Iron Flange Units - F2BM Series - SKF/Global
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Flange Type Non-piloted
View Details
2 suppliers
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details