RS Components, Ltd. Linear Bearings 3080914

Description
LPBR linear plain ball bearing,25mm ID
Request a Quote
Description
LPBR linear plain ball bearing,25mm ID
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Bearings - 3080914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Bearings
3080914
Linear Bearings 3080914
LPBR linear plain ball bearing,25mm ID

LPBR linear plain ball bearing,25mm ID

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Bearings
Product Number 3080914
Product Name Linear Bearings
Bearing Width 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers - 471304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower; Stud
Bearing Diameter 0.6299 inch (16 mm)
Bearing Length 1.1 inch (28 mm)
View Details
Cam Followers - 2612658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing Type Cam Follower
Bearing Diameter 0.8661 inch (22 mm)
Dynamic Cap. 1281 lbs (581 kg)
View Details
Linear Bearings - 2849122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Closed
Bearing Width 1.1 inch (28 mm)
Bearing Diameter 0.7874 inch (20 mm)
View Details
Linear Bearings - 2849699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Open Closed - Bushing Closed
Bearing Width 0.8661 inch (22 mm)
Bearing Diameter 0.4724 inch (12 mm)
View Details