Caplugs Snap Bushings SB-2000-26

Description
SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Installation requires only fingertip pressure Material: Nylon 6 Standard Color: Black
Request a Quote
Description
SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Installation requires only fingertip pressure Material: Nylon 6 Standard Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap Bushings - SB-2000-26 - Caplugs
Buffalo, NY, USA
Snap Bushings
SB-2000-26
Snap Bushings SB-2000-26
SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines. Installation requires only fingertip pressure Material: Nylon 6 Standard Color: Black

SB Series snap bushings converts raw-edged holes to smooth, neat, insulated holes. Once in place these bushings will withstand a push-back force of 35 pounds. The nylon material will insulate and mechanically protect electrical and telecommunication cables, tubing, hoses and utility lines.

  • Installation requires only fingertip pressure

Material: Nylon 6
Standard Color: Black

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plain Bearings and Sleeve Bearings
Product Number SB-2000-26
Product Name Snap Bushings
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.6400 inch (41.66 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open/Closed Bushings - OCB-1500-20 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.2500 inch (31.75 mm)
View Details
Universal Bushings - UB-1375 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing OD 1.4900 inch (37.85 mm)
View Details
Snap Bushings - SB-625-8 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5000 inch (12.70 mm)
View Details
Open/Closed Bushings - OCB-625-7 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4530 inch (11.51 mm)
View Details