NationSkander California Corporation 129 Self Aligning Bearing 9x26x8 Kit7042

Description
129 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 129 Ball Bearing Type: Self Aligning Bearing Dimensions: 9mm x 26mm x 8mm/Metric Inner Diameter: 9mm Outer Diameter: 26mm Width: 8mm Size: 9 x 26 x 8 mm Quantity: One Bearing Dynamic load rating C: 3,900 N Static load rating Co: 815 N Limiting Speed: Grease Lubrication: 26,000 RPM Oil Lubrication: 32,000 RPM
Description
129 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 129 Ball Bearing Type: Self Aligning Bearing Dimensions: 9mm x 26mm x 8mm/Metric Inner Diameter: 9mm Outer Diameter: 26mm Width: 8mm Size: 9 x 26 x 8 mm Quantity: One Bearing Dynamic load rating C: 3,900 N Static load rating Co: 815 N Limiting Speed: Grease Lubrication: 26,000 RPM Oil Lubrication: 32,000 RPM

Suppliers

Company
Product
Description
Supplier Links
129 Self Aligning Bearing 9x26x8 - Kit7042 - NationSkander California Corporation
Anaheim, CA, USA
129 Self Aligning Bearing 9x26x8
Kit7042
129 Self Aligning Bearing 9x26x8 Kit7042
129 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel. Item: 129 Ball Bearing Type: Self Aligning Bearing Dimensions: 9mm x 26mm x 8mm/Metric Inner Diameter: 9mm Outer Diameter: 26mm Width: 8mm Size: 9 x 26 x 8 mm Quantity: One Bearing Dynamic load rating C: 3,900 N Static load rating Co: 815 N Limiting Speed: Grease Lubrication: 26,000 RPM Oil Lubrication: 32,000 RPM

129 Self Aligning Ball Bearing has a spherical outer ring raceway, the balls and cage continue to rotate, this type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Chrome Steel.

  • Item: 129 Ball Bearing
  • Type: Self Aligning Bearing
  • Dimensions: 9mm x 26mm x 8mm/Metric
  • Inner Diameter: 9mm
  • Outer Diameter: 26mm
  • Width: 8mm
  • Size: 9 x 26 x 8 mm
  • Quantity: One Bearing
  • Dynamic load rating C: 3,900 N
  • Static load rating Co: 815 N
  • Limiting Speed:
    • Grease Lubrication: 26,000 RPM
    • Oil Lubrication: 32,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7042
Product Name 129 Self Aligning Bearing 9x26x8
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-150 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details