Quality Bearings & Components Flange-Mounted Pressbearings - Inch BDNRSS-NABLK375

Description
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Features: Flange-mounted Nonaligning Operating Temperature: -22°F to +248°F SHAFT RECOMMEDATIONS: Shafts should be hardened to Rc 58 with 16 μin. finish. Shafts ends should have radii or be chamfered.
Description
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Features: Flange-mounted Nonaligning Operating Temperature: -22°F to +248°F SHAFT RECOMMEDATIONS: Shafts should be hardened to Rc 58 with 16 μin. finish. Shafts ends should have radii or be chamfered.

Suppliers

Company
Product
Description
Supplier Links
Flange-Mounted Pressbearings  -  Inch - BDNRSS-NABLK375 - Quality Bearings & Components
Hicksville, NY, USA
Flange-Mounted Pressbearings - Inch
BDNRSS-NABLK375
Flange-Mounted Pressbearings - Inch BDNRSS-NABLK375
Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH Drawn Cup Needle Roller Bearing Carbon Steel Housing, Black Oxide Finish Features: Flange-mounted Nonaligning Operating Temperature: -22°F to +248°F SHAFT RECOMMEDATIONS: Shafts should be hardened to Rc 58 with 16 μin. finish. Shafts ends should have radii or be chamfered.

Needle Roller Bearing FLANGE-MOUNTED PRESSBEARINGS - INCH

  • Drawn Cup Needle Roller Bearing
  • Carbon Steel Housing, Black Oxide Finish Features:
  • Flange-mounted
  • Nonaligning Operating Temperature: -22°F to +248°F SHAFT RECOMMEDATIONS: Shafts should be hardened to Rc 58 with 16 μin. finish. Shafts ends should have radii or be chamfered.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Flange Mounted Bearings
Product Number BDNRSS-NABLK375
Product Name Flange-Mounted Pressbearings - Inch
Bearing Type Needle Roller
Mtg Configuration 2-Bolt
Design Units Inch
Shaft Size 0.3745 to 0.3750 inch (9.51 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3760 inch (9.55 mm)
View Details
Bearing Units - 7508817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 0.9843 inch (25 mm)
View Details
Flange-Mounted Pressbearings  -  Inch - BDNRSS-SABLK250 - Quality Bearings & Components
Specs
Bearing Type Needle Roller
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details