NationSkander California Corporation FYH Bearing UKP318 80mm Pillow Block Tapered bore Kit11607

Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 80mm Inner Diameter adapter. d = 80mm H = 118mm L = 430mm A = 110mm J = 330mm N = 33mm N1 = 45mm H1 = 40mm H2 = 234mm L1 = 120mm B1 = 86mm Bolt Size = M27 Unit No = UKP318 Bearing No = UK318 Adapter NO = H2318X Basic Load kN (Cr)= 143 Basic Load kN (Cor)= 107
Description
FYH Pillow Block Bearing, Tapered bore (with adapter), 80mm Inner Diameter adapter. d = 80mm H = 118mm L = 430mm A = 110mm J = 330mm N = 33mm N1 = 45mm H1 = 40mm H2 = 234mm L1 = 120mm B1 = 86mm Bolt Size = M27 Unit No = UKP318 Bearing No = UK318 Adapter NO = H2318X Basic Load kN (Cr)= 143 Basic Load kN (Cor)= 107

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UKP318 80mm Pillow Block Tapered bore - Kit11607 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UKP318 80mm Pillow Block Tapered bore
Kit11607
FYH Bearing UKP318 80mm Pillow Block Tapered bore Kit11607
FYH Pillow Block Bearing, Tapered bore (with adapter), 80mm Inner Diameter adapter. d = 80mm H = 118mm L = 430mm A = 110mm J = 330mm N = 33mm N1 = 45mm H1 = 40mm H2 = 234mm L1 = 120mm B1 = 86mm Bolt Size = M27 Unit No = UKP318 Bearing No = UK318 Adapter NO = H2318X Basic Load kN (Cr)= 143 Basic Load kN (Cor)= 107

FYH Pillow Block Bearing, Tapered bore (with adapter), 80mm Inner Diameter adapter.

  • d = 80mm
  • H = 118mm
  • L = 430mm
  • A = 110mm
  • J = 330mm
  • N = 33mm
  • N1 = 45mm
  • H1 = 40mm
  • H2 = 234mm
  • L1 = 120mm
  • B1 = 86mm
  • Bolt Size = M27
  • Unit No = UKP318
  • Bearing No = UK318
  • Adapter NO = H2318X
  • Basic Load kN (Cr)= 143
  • Basic Load kN (Cor)= 107
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11607
Product Name FYH Bearing UKP318 80mm Pillow Block Tapered bore
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Thomson Closed Type Super Smart Ball Bushing Pillow Block SS6UPB8 - TSS6UPB-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 265 lbs (120 kg)
View Details