NationSkander California Corporation FYH Bearing UCP210-30 1 7/8 Kit11317

Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 7/8" H = 2 1/4" L = 8 1/8" A = 2 3/8" J = 6 1/4" N = 25/32" N1 = 7/8" H1 = 3/4" H2 = 4 7/16" L1= 2 15/32" B = 2.031" S = 0.748" Bolt Size = 5/8" Unit no. = UCP210-30 Bearing = UC210-30 Basic Load kN (Cr)= 35.1 Basic Load kN (Cor)= 23.3
Description
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 7/8" H = 2 1/4" L = 8 1/8" A = 2 3/8" J = 6 1/4" N = 25/32" N1 = 7/8" H1 = 3/4" H2 = 4 7/16" L1= 2 15/32" B = 2.031" S = 0.748" Bolt Size = 5/8" Unit no. = UCP210-30 Bearing = UC210-30 Basic Load kN (Cr)= 35.1 Basic Load kN (Cor)= 23.3

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCP210-30 1 7/8 - Kit11317 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCP210-30 1 7/8
Kit11317
FYH Bearing UCP210-30 1 7/8 Kit11317
This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately. d = 1 7/8" H = 2 1/4" L = 8 1/8" A = 2 3/8" J = 6 1/4" N = 25/32" N1 = 7/8" H1 = 3/4" H2 = 4 7/16" L1= 2 15/32" B = 2.031" S = 0.748" Bolt Size = 5/8" Unit no. = UCP210-30 Bearing = UC210-30 Basic Load kN (Cr)= 35.1 Basic Load kN (Cor)= 23.3

This is the most common type of mounted ball unit. The rib at the bottom of the housing mounting section provides for a robust unit that can withstand great loads from any direction. Mounted units with cast steel housings are also available in this series, and are used for applications with severe loading and shock load conditions. Tapered-bore style units are offered individually and adapters are sold separately.

  • d = 1 7/8"
  • H = 2 1/4"
  • L = 8 1/8"
  • A = 2 3/8"
  • J = 6 1/4"
  • N = 25/32"
  • N1 = 7/8"
  • H1 = 3/4"
  • H2 = 4 7/16"
  • L1= 2 15/32"
  • B = 2.031"
  • S = 0.748"
  • Bolt Size = 5/8"
  • Unit no. = UCP210-30
  • Bearing = UC210-30
  • Basic Load kN (Cr)= 35.1
  • Basic Load kN (Cor)= 23.3
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11317
Product Name FYH Bearing UCP210-30 1 7/8
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
1-3/16 in. ID, 4.21 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-206-11875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.24 inch (31.5 mm)
View Details
SPHERICAL PILLOW BLOCK BEARINGS - PSJAM-10 - W.M. Berg
Specs
Bearing Type Spherical Roller
Shaft Diameter 0.3937 inch (10 mm)
Housing Plastic / Polymer
View Details