JTEKT North America, Inc. Pillow Block/Bearing Housing UCHA210

Description
BEARING TAIL PULLEY, FOSBER STACK, 1 1/2 IN NPT, 0.625 IN INNER DIAMETER, 1.8504 IN OUTER DIAMETER, 1.22 IN WIDTH, SET SCREW, 50 MM SHAFT BORE, 35100 DYNAMIC LOAD, 23300 STATIC LOAD, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING TAIL PULLEY, FOSBER STACK, 1 1/2 IN NPT, 0.625 IN INNER DIAMETER, 1.8504 IN OUTER DIAMETER, 1.22 IN WIDTH, SET SCREW, 50 MM SHAFT BORE, 35100 DYNAMIC LOAD, 23300 STATIC LOAD, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 119867784 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
119867784
Pillow Block/Bearing Housing 119867784
BEARING TAIL PULLEY, FOSBER STACK, 1 1/2 IN NPT, 0.625 IN INNER DIAMETER, 1.8504 IN OUTER DIAMETER, 1.22 IN WIDTH, SET SCREW, 50 MM SHAFT BORE, 35100 DYNAMIC LOAD, 23300 STATIC LOAD, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

BEARING TAIL PULLEY, FOSBER STACK, 1 1/2 IN NPT, 0.625 IN INNER DIAMETER, 1.8504 IN OUTER DIAMETER, 1.22 IN WIDTH, SET SCREW, 50 MM SHAFT BORE, 35100 DYNAMIC LOAD, 23300 STATIC LOAD, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 119867784
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

25mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM25F067 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.9843 inch (25 mm)
Load Rating 3357 lbs (1523 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Pillow Block Plain Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Bronze
View Details