Quality Bearings & Components Flange Mounting Blocks-Set Screw Type Bearing - Inch BBXBLK-UCF20619

Description
Standard Duty | Four-Bolt FLANGE MOUNTING BLOCKS-SET SCREW TYPE – INCH • Cast Iron Housing • Dual Seal Type
Description
Standard Duty | Four-Bolt FLANGE MOUNTING BLOCKS-SET SCREW TYPE – INCH • Cast Iron Housing • Dual Seal Type

Suppliers

Company
Product
Description
Supplier Links
Flange Mounting Blocks-Set Screw Type Bearing  -  Inch - BBXBLK-UCF20619 - Quality Bearings & Components
Hicksville, NY, USA
Flange Mounting Blocks-Set Screw Type Bearing - Inch
BBXBLK-UCF20619
Flange Mounting Blocks-Set Screw Type Bearing - Inch BBXBLK-UCF20619
Standard Duty | Four-Bolt FLANGE MOUNTING BLOCKS-SET SCREW TYPE – INCH • Cast Iron Housing • Dual Seal Type

Standard Duty | Four-Bolt
FLANGE MOUNTING BLOCKS-SET SCREW TYPE – INCH

• Cast Iron Housing

• Dual Seal Type

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Flange Mounted Bearings
Product Number BBXBLK-UCF20619
Product Name Flange Mounting Blocks-Set Screw Type Bearing - Inch
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 1.18 inch (30 mm)
Flange Width 4.02 inch (102 mm)
View Details
Flange mounted bearing: 15.03mm Bore, Sintered Bronze - A 7Z42MBFM15MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.5917 inch (15.03 mm)
View Details
2-Bolt Flange Mount Bearing - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt; 2 Bolt Flange Mount
Design Units Inch
View Details
Flange Bearing -  - G.L. Huyett
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Flange Type Non-piloted
View Details