Quality Bearings & Components Flange Mounting Blocks-Set Screw Type Bearing - Inch BBXBLK-UCF20516

Description
Standard Duty | Four-Bolt FLANGE MOUNTING BLOCKS-SET SCREW TYPE – INCH • Cast Iron Housing • Dual Seal Type
Description
Standard Duty | Four-Bolt FLANGE MOUNTING BLOCKS-SET SCREW TYPE – INCH • Cast Iron Housing • Dual Seal Type

Suppliers

Company
Product
Description
Supplier Links
Flange Mounting Blocks-Set Screw Type Bearing  -  Inch - BBXBLK-UCF20516 - Quality Bearings & Components
Hicksville, NY, USA
Flange Mounting Blocks-Set Screw Type Bearing - Inch
BBXBLK-UCF20516
Flange Mounting Blocks-Set Screw Type Bearing - Inch BBXBLK-UCF20516
Standard Duty | Four-Bolt FLANGE MOUNTING BLOCKS-SET SCREW TYPE – INCH • Cast Iron Housing • Dual Seal Type

Standard Duty | Four-Bolt
FLANGE MOUNTING BLOCKS-SET SCREW TYPE – INCH

• Cast Iron Housing

• Dual Seal Type

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Flange Mounted Bearings
Product Number BBXBLK-UCF20516
Product Name Flange Mounting Blocks-Set Screw Type Bearing - Inch
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 6.02mm Bore, Sintered Bronze - A 7Z42MBFM06MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2370 inch (6.02 mm)
View Details
Bearing Units - 2612700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1 inch (25.4 mm)
View Details
Flange Mounting Blocks-Set Screw Type Bearing  -  Inch - BBXBLK-UFL20824 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Design Units Inch
View Details
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details