11/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Nickel Plated Housing
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FX3U211NK75 |
| Product Name | Link-Belt FX3U211NK75 Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 2-Bolt |
| Design Units | Inch |
| Shaft Size | 0.6875 inch (17.46 mm) |
| Flange Length / Diameter | 1.09 inch (27.78 mm) |