NationSkander California Corporation FYH Bearing NAPK211-35 2 3/16 Kit11167

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-3/16" inch Inner Diameter. Item: NAPK211-35 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: NA211-35 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-3/16" inch Inner Diameter. Item: NAPK211-35 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: NA211-35 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK211-35 2 3/16 - Kit11167 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK211-35 2 3/16
Kit11167
FYH Bearing NAPK211-35 2 3/16 Kit11167
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-3/16" inch Inner Diameter. Item: NAPK211-35 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: NA211-35 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-3/16" inch Inner Diameter.

  • Item: NAPK211-35 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 5/8"
  • Basic Load (Cr): 43.4 KN
  • Basic Load (Cor): 29.4 KN
  • Bearing No: NA211-35
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11167
Product Name FYH Bearing NAPK211-35 2 3/16
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
0.5
Specs
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 220 lbs (99.77 kg)
Housing Aluminum
View Details
Pillow Blocks-Mounted Ball Bearings  -  Metric - BBXBLKMPBSMR695 - Quality Bearings & Components
Specs
Bearing Type Ball
Shaft Diameter 0.1969 inch (5 mm)
Rated Speed 43000 rpm
View Details