Quality Bearings & Components Pillow Blocks-Mounted Ball Bearings - Metric BBXBLKMPBSMR695

Description
Miniature PILLOW BLOCKS-MOUNTED BALL BEARINGS – METRIC • ISO Class 6 • Double-Shielded • Corrosion-Resistant • Lightweight Materials: Bearing - Stainless Steel Pillow Block - Sintered Aluminum Features: • Lubricated for the life of the bearing • Medical, scientific & pharmaceutical applications
Description
Miniature PILLOW BLOCKS-MOUNTED BALL BEARINGS – METRIC • ISO Class 6 • Double-Shielded • Corrosion-Resistant • Lightweight Materials: Bearing - Stainless Steel Pillow Block - Sintered Aluminum Features: • Lubricated for the life of the bearing • Medical, scientific & pharmaceutical applications

Suppliers

Company
Product
Description
Supplier Links
Pillow Blocks-Mounted Ball Bearings  -  Metric - BBXBLKMPBSMR695 - Quality Bearings & Components
Hicksville, NY, USA
Pillow Blocks-Mounted Ball Bearings - Metric
BBXBLKMPBSMR695
Pillow Blocks-Mounted Ball Bearings - Metric BBXBLKMPBSMR695
Miniature PILLOW BLOCKS-MOUNTED BALL BEARINGS – METRIC • ISO Class 6 • Double-Shielded • Corrosion-Resistant • Lightweight Materials: Bearing - Stainless Steel Pillow Block - Sintered Aluminum Features: • Lubricated for the life of the bearing • Medical, scientific & pharmaceutical applications

Miniature
PILLOW BLOCKS-MOUNTED BALL BEARINGS – METRIC

• ISO Class 6

• Double-Shielded

• Corrosion-Resistant

• Lightweight

Materials:
Bearing - Stainless Steel
Pillow Block - Sintered Aluminum

Features:
• Lubricated for the life of the bearing
• Medical, scientific & pharmaceutical applications

Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Pillow Block Bearings
Product Number BBXBLKMPBSMR695
Product Name Pillow Blocks-Mounted Ball Bearings - Metric
Bearing Type Ball
Shaft Diameter 0.1969 inch (5 mm)
Rated Speed 43000 rpm
Load Rating 254 lbs (115 kg)
Bearing Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
1-3/4 in. ID, 7-13/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20928 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.06 inch (52.39 mm)
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP20618 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.12 inch (28.57 mm)
View Details
2 suppliers