Stock Drive Products & Sterling Instrument - SDP/SI 0.5" Bore, Pillow Block-Mounted with Sintered Bronze Pressbearing A 7Z31-PB0500B

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7Z31-PB0500B is a pillow block-mounted, self-aligning sintered bronze bearing with a 0.5 inch bore, designed for low-friction rotation in light-duty applications. The bearing uses SAE 840 sintered bronze and a sintered aluminum pillow block, operating between -20°F and +200°F. It has a radial load capacity of 7640 lbf and a maximum speed of 220 rpm. The overall height is 1-1/8 inches, length is 2-1/4 inches, and width is 5/8 inch. Mounting flange hole diameter is 1/4 inch, with a mounting height distance of 1-3/4 inches and a bore tolerance of 0.5017 inches maximum and 0.5010 inches minimum.

Datasheet Summary
Powered by GS/AI

A 7Z31-PB0500B is a pillow block-mounted, self-aligning sintered bronze bearing with a 0.5 inch bore, designed for low-friction rotation in light-duty applications. The bearing uses SAE 840 sintered bronze and a sintered aluminum pillow block, operating between -20°F and +200°F. It has a radial load capacity of 7640 lbf and a maximum speed of 220 rpm. The overall height is 1-1/8 inches, length is 2-1/4 inches, and width is 5/8 inch. Mounting flange hole diameter is 1/4 inch, with a mounting height distance of 1-3/4 inches and a bore tolerance of 0.5017 inches maximum and 0.5010 inches minimum.

Suppliers

Company
Product
Description
Supplier Links
0.5
Hicksville, NY, United States
0.5" Bore, Pillow Block-Mounted with Sintered Bronze Pressbearing
A 7Z31-PB0500B
0.5" Bore, Pillow Block-Mounted with Sintered Bronze Pressbearing A 7Z31-PB0500B
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number A 7Z31-PB0500B
Product Name 0.5" Bore, Pillow Block-Mounted with Sintered Bronze Pressbearing
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 220 lbs (99.77 kg)
Housing Aluminum
Length 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing Pillow Block SPB12OPN - TSPB-12-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 470 lbs (213 kg)
View Details
0.375 Bore, Zinc Die Cast Bearing Block, With Bearing - A 7Z 4-F2612 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3750 inch (9.52 mm)
Bearing Sintered Bronze
Housing Zinc Die Cast
View Details
1-11/16 in. ID, 7-13/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20927 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.25 inch (57.15 mm)
View Details
Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB12 - TSSUPB-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1130 lbs (512 kg)
View Details