Stock Drive Products & Sterling Instrument - SDP/SI Mount Bearing on Hardened Shaft or Use Hardened Inner Race S99NH2-BN2024

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99NH2-BN2024 is a caged needle roller bearing designed for use on hardened shafts with a bore diameter of 5/8 inch and an outer diameter of 0.8130 inch, with a width of 0.750 inch. It supports a dynamic load rating of 272 lbf and a static load rating of 4429 lbf at a maximum speed of 16,000 rpm when lubricated with oil. The bearing features a case-hardened steel roller cup, 52100 hardened chrome steel needles, and a low carbon steel cage. Shaft surface hardness must be Rc 58 minimum or use an inner race on softer shafts. With grease lubrication, the speed rating is reduced to 60% of the oil-lubricated value.

Datasheet Summary
Powered by GS/AI

The S99NH2-BN2024 is a caged needle roller bearing designed for use on hardened shafts with a bore diameter of 5/8 inch and an outer diameter of 0.8130 inch, with a width of 0.750 inch. It supports a dynamic load rating of 272 lbf and a static load rating of 4429 lbf at a maximum speed of 16,000 rpm when lubricated with oil. The bearing features a case-hardened steel roller cup, 52100 hardened chrome steel needles, and a low carbon steel cage. Shaft surface hardness must be Rc 58 minimum or use an inner race on softer shafts. With grease lubrication, the speed rating is reduced to 60% of the oil-lubricated value.

Suppliers

Company
Product
Description
Supplier Links
Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2-BN2024 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Mount Bearing on Hardened Shaft or Use Hardened Inner Race
S99NH2-BN2024
Mount Bearing on Hardened Shaft or Use Hardened Inner Race S99NH2-BN2024
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Needle Roller Bearings
Product Number S99NH2-BN2024
Product Name Mount Bearing on Hardened Shaft or Use Hardened Inner Race
Application Aerospace
Unlock Full Specs
to access all available technical data

Similar Products

Mount Bearing on Hardened Shaft or Use Hardened Inner Race - S99NH2MBN1412 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Aerospace
Design Units Metric
Bore 0.5512 inch (14.000 mm)
View Details
0.1875
Specs
Type Self-aligning
Design Units Inch
Bore 0.1875 inch (4.762 mm)
View Details
Flange-Mounted Self-Aligning Needle Roller Pressbearing, 6mm Bore. - A 7Z56MBFM06MN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Self-aligning
Design Units Metric
Bore 0.2362 inch (6.000 mm)
View Details
15mm Bore, 31.8mm Panel Hole Size, Self Clinching needle roller Pressbearing. - A 7Z47MPSN15M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Self-aligning
Design Units Metric
Bore 0.5906 inch (15.000 mm)
View Details