Tork Tork Heavy-Duty Paper Wiper, Pop-Up Box 450175

Description
Tork Heavy-Duty Paper Wiper is our toughest multipurpose industrial wiper. This folded wiper comes in our portable self-dispensing pop-up box, which protects the wipers from dirt and allows you to easily transport the wipers to the work site. Durable and strong for Heavy-Duty wiping tasks, while gentle to use on hands and face Its strong texture and high absorbancy makes it ideal for removing oil, grease, lubricants and dirt High durability - stays strong even when wet, and is reusable
Request a Quote Datasheet
Description
Tork Heavy-Duty Paper Wiper is our toughest multipurpose industrial wiper. This folded wiper comes in our portable self-dispensing pop-up box, which protects the wipers from dirt and allows you to easily transport the wipers to the work site. Durable and strong for Heavy-Duty wiping tasks, while gentle to use on hands and face Its strong texture and high absorbancy makes it ideal for removing oil, grease, lubricants and dirt High durability - stays strong even when wet, and is reusable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tork Heavy-Duty Paper Wiper, Pop-Up Box - 450175 - Tork
Philadelphia, PA, United States
Tork Heavy-Duty Paper Wiper, Pop-Up Box
450175
Tork Heavy-Duty Paper Wiper, Pop-Up Box 450175
Tork Heavy-Duty Paper Wiper is our toughest multipurpose industrial wiper. This folded wiper comes in our portable self-dispensing pop-up box, which protects the wipers from dirt and allows you to easily transport the wipers to the work site. Durable and strong for Heavy-Duty wiping tasks, while gentle to use on hands and face Its strong texture and high absorbancy makes it ideal for removing oil, grease, lubricants and dirt High durability - stays strong even when wet, and is reusable

Tork Heavy-Duty Paper Wiper is our toughest multipurpose industrial wiper. This folded wiper comes in our portable self-dispensing pop-up box, which protects the wipers from dirt and allows you to easily transport the wipers to the work site.

Durable and strong for Heavy-Duty wiping tasks, while gentle to use on hands and face
Its strong texture and high absorbancy makes it ideal for removing oil, grease, lubricants and dirt
High durability - stays strong even when wet, and is reusable

Supplier's Site Datasheet

Technical Specifications

  Tork
Product Category Wipes and Wipers
Product Number 450175
Product Name Tork Heavy-Duty Paper Wiper, Pop-Up Box
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.75 inch (603 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Cleaning Cloth Gray W7 - 520374 - Tork
Specs
Views / General Types Wipe or Swab
Length 14.62 inch (371 mm)
Width / OD 9.25 inch (235 mm)
View Details
Tork Industrial Paper Wiper, Pop-Up Box - 440245A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.88 inch (606 mm)
View Details
Tork Paper Wiper Plus, Pop-Up Box - 192127 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 20.12 inch (511 mm)
View Details
Tork Basic Paper Wiper, Pop-Up Box - 192126 - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 19.62 inch (498 mm)
View Details