M-Squared Innovations & Insights Pre-Satured 70% IPA Large Wipe 18001

Description
Largest Pre-Sat Wipe Available on the Market! 70/30 TT-I-735 Isopropyl Alcohol/DI Water Pre-saturated wipe. Wipes are individually wrapped for fresh everytime and to prevent waste due to dry out. Exceeds AMS3819. NSN 6840-01-691-8850
Request a Quote Datasheet
Description
Largest Pre-Sat Wipe Available on the Market! 70/30 TT-I-735 Isopropyl Alcohol/DI Water Pre-saturated wipe. Wipes are individually wrapped for fresh everytime and to prevent waste due to dry out. Exceeds AMS3819. NSN 6840-01-691-8850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-Satured 70% IPA Large Wipe - 18001 - M-Squared Innovations & Insights
Mansfield, TX, United States
Pre-Satured 70% IPA Large Wipe
18001
Pre-Satured 70% IPA Large Wipe 18001
Largest Pre-Sat Wipe Available on the Market! 70/30 TT-I-735 Isopropyl Alcohol/DI Water Pre-saturated wipe. Wipes are individually wrapped for fresh everytime and to prevent waste due to dry out. Exceeds AMS3819. NSN 6840-01-691-8850

Largest Pre-Sat Wipe Available on the Market! 70/30 TT-I-735 Isopropyl Alcohol/DI Water Pre-saturated wipe. Wipes are individually wrapped for fresh everytime and to prevent waste due to dry out. Exceeds AMS3819. NSN 6840-01-691-8850

Supplier's Site Datasheet

Technical Specifications

  M-Squared Innovations & Insights
Product Category Wipes and Wipers
Product Number 18001
Product Name Pre-Satured 70% IPA Large Wipe
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Performance Cleaning Cloth Quarterfolded - 10773 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 17 inch (432 mm)
Width / OD 15 inch (381 mm)
View Details
Pre-Satured 99% IPA Wipe - 18002 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Heavy Duty Hand Cleaning Wipes Refill Kit - 51110 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 10 inch (254 mm)
Width / OD 12 inch (305 mm)
View Details
Pre-Satured Acetone Wipe - 18011 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details