New Pig Corporation WorkWipes® Reclaimed White T-Shirt in Bag WIP561

Description
Reclaimed Rags T-Shirt 25 lbs. Screened and double scanned so you get only high-quality rags. No metal content, undersized pieces or printing. 100% usable rags! Strict material and size requirements mean you get more usable, high quality rags in every package. No useless rag pieces! All WorkWipes Reclaimed Rags are double scanned for metallic content and screened for printing when applicable, so you never have to worry about contamination or poor performance Rags are visually hand-sorted and scanned to remove large printing to ensure they're usable Eco- and cost-friendly rags are made from post-consumer recycled cotton and cotton blend T-shirts, so they're strong and absorbent Durable, colorfast, low-lint material is ideal for staining, wiping, polishing and other general-use tasks White color is ideal for use with solvents, which might cause colored rags to bleed Compression-packed bags take up half the space of loosely packed boxes Poly bag means there's no heavy packaging added into the final weight; you get more rags than you would with an equal-sized box Want to try out a new rag? Your satisfaction is always guaranteed with the PIG Promise... try a case risk-free!
Datasheet
Description
Reclaimed Rags T-Shirt 25 lbs. Screened and double scanned so you get only high-quality rags. No metal content, undersized pieces or printing. 100% usable rags! Strict material and size requirements mean you get more usable, high quality rags in every package. No useless rag pieces! All WorkWipes Reclaimed Rags are double scanned for metallic content and screened for printing when applicable, so you never have to worry about contamination or poor performance Rags are visually hand-sorted and scanned to remove large printing to ensure they're usable Eco- and cost-friendly rags are made from post-consumer recycled cotton and cotton blend T-shirts, so they're strong and absorbent Durable, colorfast, low-lint material is ideal for staining, wiping, polishing and other general-use tasks White color is ideal for use with solvents, which might cause colored rags to bleed Compression-packed bags take up half the space of loosely packed boxes Poly bag means there's no heavy packaging added into the final weight; you get more rags than you would with an equal-sized box Want to try out a new rag? Your satisfaction is always guaranteed with the PIG Promise... try a case risk-free!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WorkWipes® Reclaimed White T-Shirt in Bag - WIP561 - New Pig Corporation
Tipton, PA, USA
WorkWipes® Reclaimed White T-Shirt in Bag
WIP561
WorkWipes® Reclaimed White T-Shirt in Bag WIP561
Reclaimed Rags T-Shirt 25 lbs. Screened and double scanned so you get only high-quality rags. No metal content, undersized pieces or printing. 100% usable rags! Strict material and size requirements mean you get more usable, high quality rags in every package. No useless rag pieces! All WorkWipes Reclaimed Rags are double scanned for metallic content and screened for printing when applicable, so you never have to worry about contamination or poor performance Rags are visually hand-sorted and scanned to remove large printing to ensure they're usable Eco- and cost-friendly rags are made from post-consumer recycled cotton and cotton blend T-shirts, so they're strong and absorbent Durable, colorfast, low-lint material is ideal for staining, wiping, polishing and other general-use tasks White color is ideal for use with solvents, which might cause colored rags to bleed Compression-packed bags take up half the space of loosely packed boxes Poly bag means there's no heavy packaging added into the final weight; you get more rags than you would with an equal-sized box Want to try out a new rag? Your satisfaction is always guaranteed with the PIG Promise... try a case risk-free!

Reclaimed Rags T-Shirt 25 lbs.

Screened and double scanned so you get only high-quality rags. No metal content, undersized pieces or printing. 100% usable rags!

  • Strict material and size requirements mean you get more usable, high quality rags in every package. No useless rag pieces!
  • All WorkWipes Reclaimed Rags are double scanned for metallic content and screened for printing when applicable, so you never have to worry about contamination or poor performance
  • Rags are visually hand-sorted and scanned to remove large printing to ensure they're usable
  • Eco- and cost-friendly rags are made from post-consumer recycled cotton and cotton blend T-shirts, so they're strong and absorbent
  • Durable, colorfast, low-lint material is ideal for staining, wiping, polishing and other general-use tasks
  • White color is ideal for use with solvents, which might cause colored rags to bleed
  • Compression-packed bags take up half the space of loosely packed boxes
  • Poly bag means there's no heavy packaging added into the final weight; you get more rags than you would with an equal-sized box
  • Want to try out a new rag? Your satisfaction is always guaranteed with the PIG Promise... try a case risk-free!
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Wipes and Wipers
Product Number WIP561
Product Name WorkWipes® Reclaimed White T-Shirt in Bag
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

PIG® PR40 All-Purpose Wipers - WIP231 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose w/ Adhesive Binder
Length 16 inch (406 mm)
View Details
WorkWipes® New White T-Shirt in Bag - WIP555 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cotton & Cotton Blends
View Details
PIG® PR40 All-Purpose Wipers - WIP230 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose w/ Binder
Length 13 inch (330 mm)
View Details
PIG® PR100 Disposable Polishing & Wiping Cloths - WIP950 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material 70% Rayon 30% Polyester
Length 18 inch (457 mm)
View Details