TT-F3A-130R/WL -- NASON TT-F3A-130R/WL TEMPERATURE SWITCHES, 130°F, RISING, SPST-NO
Nason CompanyNason TT-F3A-130R/WL Temperature Switches, 130°F, Rising, SPST-NOTT-F3A-130R/WL
Description
Nason TT-F3A-130R/WL Temperature Switches
Category: Temperature Switches
Manufacturer: Nason
Bi-metal immersion temperature switch
Probe Length: 1
Circuit Form: SPST, normally open
Electrical Connection: 6 Wire Leads
Set Temperature: 130°F (54.4°C)
Set Temperature Tolerance: +/- 5°F
Max. Temperature: 325°F (162°C)
Current Rating (240 VAC): 3A
Current Rating (24 VDC): 2A
Max. External Pressure: 5000 PSI
Brass media connection
Gold diffused, fine silver contacts
Direct action contacts/minimum hysteresis
Circuit closes at rising set point
Factory preset temperature
Economical and compact for cost, space and weight savings
6"-18 Ga. UL 3173 wire leads
Waytek, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Nason TT-F3A-130R/WL Temperature Switches
Category: Temperature Switches
Manufacturer: Nason
Bi-metal immersion temperature switch
Probe Length: 1
Circuit Form: SPST, normally open
Electrical Connection: 6 Wire Leads
Set Temperature: 130°F (54.4°C)
Set Temperature Tolerance: +/- 5°F
Max. Temperature: 325°F (162°C)
Current Rating (240 VAC): 3A
Current Rating (24 VDC): 2A
Max. External Pressure: 5000 PSI
Brass media connection
Gold diffused, fine silver contacts
Direct action contacts/minimum hysteresis
Circuit closes at rising set point
Factory preset temperature
Economical and compact for cost, space and weight savings
6"-18 Ga. UL 3173 wire leads
Nason TT-F3A-130R/WL Temperature Switches, 130°F, Rising, SPST-NO
76309
Nason TT-F3A-130R/WL Temperature Switches, 130°F, Rising, SPST-NO
76309
Nason TT-F3A-130R/WL Temperature Switches
Category: Temperature Switches
Manufacturer: Nason
Bi-metal immersion temperature switch
Probe Length: 1
Circuit Form: SPST, normally open
Electrical Connection: 6 Wire Leads
Set Temperature: 130°F (54.4°C)
Set Temperature Tolerance: +/- 5°F
Max. Temperature: 325°F (162°C)
Current Rating (240 VAC): 3A
Current Rating (24 VDC): 2A
Max. External Pressure: 5000 PSI
Brass media connection
Gold diffused, fine silver contacts
Direct action contacts/minimum hysteresis
Circuit closes at rising set point
Factory preset temperature
Economical and compact for cost, space and weight savings
6"-18 Ga. UL 3173 wire leads
Nason TT-F3A-130R/WL Temperature Switches
Category: Temperature Switches
Manufacturer: Nason
Bi-metal immersion temperature switch
Probe Length: 1
Circuit Form: SPST, normally open
Electrical Connection: 6 Wire Leads
Set Temperature: 130°F (54.4°C)
Set Temperature Tolerance: +/- 5°F
Max. Temperature: 325°F (162°C)
Current Rating (240 VAC): 3A
Current Rating (24 VDC): 2A
Max. External Pressure: 5000 PSI
Brass media connection
Gold diffused, fine silver contacts
Direct action contacts/minimum hysteresis
Circuit closes at rising set point
Factory preset temperature
Economical and compact for cost, space and weight savings
6"-18 Ga. UL 3173 wire leads
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Thermal Switches and Thermal Protectors
Product Number
76309
Product Name
Nason TT-F3A-130R/WL Temperature Switches, 130°F, Rising, SPST-NO