Narda-MITEQ RF/IF and RFID - RF Switches SW2-003050AN1NF

Description
Win Source Part Number: 1235882-SW2-003050AN 1NF Category: RF/IF and RFID>RF Switches Package: Box Standard Package: 1 Test Frequency: 5GHz Frequency Range: 3MHz ~ 5GHz Insertion Loss: 2.5dB (max) Isolation: 60dB (min) Circuit: SPDT Topology: Absorptive RF Type: General Purpose Voltage - Supply: 5V, 12V Package / Case: Module, SMA Connectors Supplier Device Package: Module ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: L3 Narda-MITEQ Other Names: 1949-SW2-003050AN1NF Base Product Number: SW2-003050
Request a Quote Datasheet
Description
Win Source Part Number: 1235882-SW2-003050AN 1NF Category: RF/IF and RFID>RF Switches Package: Box Standard Package: 1 Test Frequency: 5GHz Frequency Range: 3MHz ~ 5GHz Insertion Loss: 2.5dB (max) Isolation: 60dB (min) Circuit: SPDT Topology: Absorptive RF Type: General Purpose Voltage - Supply: 5V, 12V Package / Case: Module, SMA Connectors Supplier Device Package: Module ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: L3 Narda-MITEQ Other Names: 1949-SW2-003050AN1NF Base Product Number: SW2-003050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1235882-SW2-003050AN1NF - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1235882-SW2-003050AN1NF
RF/IF and RFID - RF Switches 1235882-SW2-003050AN1NF
Win Source Part Number: 1235882-SW2-003050AN 1NF Category: RF/IF and RFID>RF Switches Package: Box Standard Package: 1 Test Frequency: 5GHz Frequency Range: 3MHz ~ 5GHz Insertion Loss: 2.5dB (max) Isolation: 60dB (min) Circuit: SPDT Topology: Absorptive RF Type: General Purpose Voltage - Supply: 5V, 12V Package / Case: Module, SMA Connectors Supplier Device Package: Module ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: L3 Narda-MITEQ Other Names: 1949-SW2-003050AN1NF Base Product Number: SW2-003050

Win Source Part Number: 1235882-SW2-003050AN1NF
Category: RF/IF and RFID>RF Switches
Package: Box
Standard Package: 1
Test Frequency: 5GHz
Frequency Range: 3MHz ~ 5GHz
Insertion Loss: 2.5dB (max)
Isolation: 60dB (min)
Circuit: SPDT
Topology: Absorptive
RF Type: General Purpose
Voltage - Supply: 5V, 12V
Package / Case: Module, SMA Connectors
Supplier Device Package: Module
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: L3 Narda-MITEQ
Other Names: 1949-SW2-003050AN1NF
Base Product Number: SW2-003050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Switches
Product Number 1235882-SW2-003050AN1NF
Product Name RF/IF and RFID - RF Switches
Isolation 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF - Antenna cross switches - BGSX24MU16 - BGSX24MU16 - Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 100 to 5000 MHz
Type DP4T
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω - MSP6TA-12+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4500 dB
Isolation 100 dB
View Details
2 suppliers