Narda-MITEQ RF/IF and RFID - RF Switches SP162DHTS

Description
Win Source Part Number: 1235886-SP162DHTS Category: RF/IF and RFID>RF Switches Standard Package: 1 Test Frequency: 12GHz ~ 18GHz Frequency Range: 500MHz ~ 18GHz Insertion Loss: 4dB (max) Isolation: 50dB (min) Circuit: SP6T Topology: Absorptive RF Type: General Purpose Package / Case: Module, SMA Connectors Supplier Device Package: Module Temperature Range - Operating: -54°C ~ 95°C Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: L3 Narda-MITEQ Other Names: 1949-1214 Base Product Number: SP162
Request a Quote Datasheet
Description
Win Source Part Number: 1235886-SP162DHTS Category: RF/IF and RFID>RF Switches Standard Package: 1 Test Frequency: 12GHz ~ 18GHz Frequency Range: 500MHz ~ 18GHz Insertion Loss: 4dB (max) Isolation: 50dB (min) Circuit: SP6T Topology: Absorptive RF Type: General Purpose Package / Case: Module, SMA Connectors Supplier Device Package: Module Temperature Range - Operating: -54°C ~ 95°C Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: L3 Narda-MITEQ Other Names: 1949-1214 Base Product Number: SP162
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1235886-SP162DHTS - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1235886-SP162DHTS
RF/IF and RFID - RF Switches 1235886-SP162DHTS
Win Source Part Number: 1235886-SP162DHTS Category: RF/IF and RFID>RF Switches Standard Package: 1 Test Frequency: 12GHz ~ 18GHz Frequency Range: 500MHz ~ 18GHz Insertion Loss: 4dB (max) Isolation: 50dB (min) Circuit: SP6T Topology: Absorptive RF Type: General Purpose Package / Case: Module, SMA Connectors Supplier Device Package: Module Temperature Range - Operating: -54°C ~ 95°C Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: L3 Narda-MITEQ Other Names: 1949-1214 Base Product Number: SP162

Win Source Part Number: 1235886-SP162DHTS
Category: RF/IF and RFID>RF Switches
Standard Package: 1
Test Frequency: 12GHz ~ 18GHz
Frequency Range: 500MHz ~ 18GHz
Insertion Loss: 4dB (max)
Isolation: 50dB (min)
Circuit: SP6T
Topology: Absorptive
RF Type: General Purpose
Package / Case: Module, SMA Connectors
Supplier Device Package: Module
Temperature Range - Operating: -54°C ~ 95°C
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: L3 Narda-MITEQ
Other Names: 1949-1214
Base Product Number: SP162

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Switches
Product Number 1235886-SP162DHTS
Product Name RF/IF and RFID - RF Switches
Isolation 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5503A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Transfer, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-3MTS-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
2 suppliers
RF Coaxial Switches - NMS6STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details