Narda-MITEQ RF Amplifiers - AFSM3-01350185-07-10P AFSM3-01350185-07-10P

Description
Manufacturer: L3 Narda-MITEQ Win Source Part Number: 934066-AFSM3-0135018 5-07-10P Series: * Features: RF Amplifier IC Package: Box Family Name: AFSM3 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: L3 Narda-MITEQ Win Source Part Number: 934066-AFSM3-0135018 5-07-10P Series: * Features: RF Amplifier IC Package: Box Family Name: AFSM3 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AFSM3-01350185-07-10P - 934066-AFSM3-01350185-07-10P - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AFSM3-01350185-07-10P
934066-AFSM3-01350185-07-10P
RF Amplifiers - AFSM3-01350185-07-10P 934066-AFSM3-01350185-07-10P
Manufacturer: L3 Narda-MITEQ Win Source Part Number: 934066-AFSM3-0135018 5-07-10P Series: * Features: RF Amplifier IC Package: Box Family Name: AFSM3 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: L3 Narda-MITEQ
Win Source Part Number: 934066-AFSM3-01350185-07-10P
Series: *
Features: RF Amplifier IC
Package: Box
Family Name: AFSM3
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 934066-AFSM3-01350185-07-10P
Product Name RF Amplifiers - AFSM3-01350185-07-10P
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 2500 MHz, 50Ω - ZFL-2500VHX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 71 C (160 F)
Frequency Range 10 to 2500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-10000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 10000 MHz
Output VSWR 2 :1
View Details
2.4 GHz Wireless LAN Front End - SE2521A60 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details