Narda-MITEQ RF Power Dividers/Splitters - 30373 30373

Description
Manufacturer: L3 Narda-MITEQ Win Source Part Number: 855521-30373 Features: RF Power Divider 820 MHz ~ 915 MHz Isolation (Min) 20dB, 1.3 VSWR (Max) Module Package: Box Package: Module Family Name: 30373 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: L3 Narda-MITEQ Win Source Part Number: 855521-30373 Features: RF Power Divider 820 MHz ~ 915 MHz Isolation (Min) 20dB, 1.3 VSWR (Max) Module Package: Box Package: Module Family Name: 30373 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 30373 - 30373 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - 30373
30373
RF Power Dividers/Splitters - 30373 30373
Manufacturer: L3 Narda-MITEQ Win Source Part Number: 855521-30373 Features: RF Power Divider 820 MHz ~ 915 MHz Isolation (Min) 20dB, 1.3 VSWR (Max) Module Package: Box Package: Module Family Name: 30373 Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: L3 Narda-MITEQ
Win Source Part Number: 855521-30373
Features: RF Power Divider 820 MHz ~ 915 MHz Isolation (Min) 20dB, 1.3 VSWR (Max) Module
Package: Box
Package: Module
Family Name: 30373
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
Rf Power Divider Splitter - 851-30373 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Power Divider Splitter
851-30373
Rf Power Divider Splitter 851-30373
POWER DIVIDER ASSY, 4-WAY Product overview: 30373 from Narda-MITEQ is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-30373 can be used for catalog matching and distributor lookup.

POWER DIVIDER ASSY, 4-WAY Product overview: 30373 from Narda-MITEQ is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-30373 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 30373 851-30373
Product Name RF Power Dividers/Splitters - 30373 Rf Power Divider Splitter
Package Type / Form Factor Box
Unlock Full Specs
to access all available technical data

Similar Products

24-Way Power Dividers/Combiners - NPD24-1300-1600-20-S - kTB Solutions
Specs
0º Power Divider Division: 24-Way Power Dividers/Combiners
Connectors SMA; SMA
Frequency 1300.00 to 1600.00 MHz
View Details
1 - 8 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports - MPD-0108SCSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 1000.00 to 8000.00 MHz
View Details
RF Power Dividers/Splitters - 1761-PDW06399-TDKR-ND - DigiKey
Specs
Package Type / Form Factor 3-SMD, No Lead
Insertion Loss 0.40 dB
Isolation 14.00 dB
View Details
1.99GHZ Rf Power Divider Splitter - 851-PD4W18-59LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Reel - TR
Frequency 1710.00 to 1990.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers