Sterisensor® withstands the environmental conditions found in pharmaceutical autoclave chambers. Sterisensor’s engineered moisture seal prevents the ingress of moisture which is the leading cause of failure.
Thermocouple Type T or RTD, 100 ohms @0°C, .00385 ohms/ohms/°C calibrations are available, sensor lengths and diameters are configured to meet application requirements.
Sterisensor® is a registered trademark of Conax Technologies, LLC.
| Conax Technologies | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Name | Sterisensor® Chamber/Load Sensor Assembly |
| Sensed Temperature | -58 to 302 F (-50 to 150 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3; 4 |
| Element Configuration | Single Element; Double Element |