Nabtesco Motion Control, Inc. RV-C Series RV-200C-34.86

Description
The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet
Description
The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RV-C Series - RV-200C-34.86 - Nabtesco Motion Control, Inc.
Novi, MI, USA
RV-C Series
RV-200C-34.86
RV-C Series RV-200C-34.86
The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as an off-center second stage reduction designed to limit vibration and inertia while increasing ratio options. The reducer also incorporates a set of large, internal angular support bearings that provide large moment capacities and negate the need for external support devices - reducing design time and installation costs.

Datasheet

Technical Specifications

  Nabtesco Motion Control, Inc.
Product Category Gearboxes and Gearheads
Product Number RV-200C-34.86
Product Name RV-C Series
Gearing Spur; Planetary; Cycloidal
Gear Ratio 34.86 (X : 1)
Rated Output Torque 17368 In-lbs (20026 kg-cm)
Maximum Input Power 6.7 HP
Backlash 1 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 16/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 235067 (X : 1)
View Details
Gearbox - EMGA-120-P-G3-SAS-100 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearheads - P16 Planet gear 1/24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 24 (X : 1)
Rated Output Torque 0.9761 In-lbs (1.13 kg-cm)
View Details