RS Components, Ltd. Servo Motors 198989

Description
Festo EMMT-AS-80-M-HS-RMB Servo Motor
Request a Quote
Description
Festo EMMT-AS-80-M-HS-RMB Servo Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servo Motors - 198989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Servo Motors
198989
Servo Motors 198989
Festo EMMT-AS-80-M-HS-RMB Servo Motor

Festo EMMT-AS-80-M-HS-RMB Servo Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Servomotors
Product Number 198989
Product Name Servo Motors
Output Power 0.9248 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 198981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 2.37 HP
Continuous Current 22.1 amps
Continuous Torque 198.2 In-lbs (229 kg-cm)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Servo Motors - 198979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 5.71 HP
Continuous Current 24 amps
Continuous Torque 566.4 In-lbs (653 kg-cm)
View Details
Servo Motors - 198984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.4691 HP
Continuous Current 11 amps
Continuous Torque 30.1 In-lbs (34.69 kg-cm)
View Details