The increased power demands of large automation components utilize the robust performance of SGM7G. These servo motors are built with a compact footprint, yet provide a higher torque while maintaining an inertia rating well within the medium range. Rated torques in the SGM7G family range up to 95.2 N-m (840 in-lb). SGM7G delivers a rated speed of 1500 rpm, delivering a rapid and consistent throughput over a wide power range. 24-bit encoder resolution maintains industry-leading positional accuracy across the power spectrum.
| Yaskawa America, Inc. - Motion Division | |
|---|---|
| Product Category | AC Servomotors |
| Product Number | SGM7G-05A7D6S |
| Product Name | Rotary Servo Motor |
| AC Voltage & Frequency | 400 V; 208-230/240V 60Hz |
| Phase | Three-phase |
| Shaft Orientation | In-line; Single-ended |