3X Motion Technologies Co., Ltd Servo Motor 40S00330B3

Description
New series servo motors (low voltage) are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder.
Request a Quote
Description
New series servo motors (low voltage) are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Servo Motor 40S00330B3
New series servo motors (low voltage) are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder.

New series servo motors (low voltage) are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder.

Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category AC Servomotors
Product Number 40S00330B3
Product Name Servo Motor
Output Power 200 HP
Continuous Current 6.2 to 12 amps
Continuous Torque 27.7 to 50.0 In-lbs (31.94 to 57.65 kg-cm)
Rotor Inertia 0.8600 oz-in-sec² (6.07 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 110S Series (110mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1800 HP
Continuous Current 6 amps
View Details
Servo Motor - 90S Series (90mm) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1000 HP
Continuous Current 18 amps
View Details
Servo Motor - 80S02430M5 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 200 HP
Continuous Current 1.4 to 4.2 amps
View Details
Servo Motor - 80S03230M3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Output Power 400 HP
Continuous Current 11 to 33 amps
Continuous Torque 1.3 In-lbs (1.46 kg-cm)
View Details