PI (Physik Instrumente) L.P. High-Load Linear Actuator with DC Motor M-238

Description
High Load Capacity to 400 N Optional 0.1 Micron Direct Metrology Linear encoder for Exceptional Precision Travel Range to 50 mm Minimum Incremental Motion to 0.3 Micron Max. Velocity: 30 mm/s Preloaded Frictionless Ball Screw MTBF > 20.000 h Vacuum-Compatible Versions Available for 10-6 hPa
Request a Quote
Description
High Load Capacity to 400 N Optional 0.1 Micron Direct Metrology Linear encoder for Exceptional Precision Travel Range to 50 mm Minimum Incremental Motion to 0.3 Micron Max. Velocity: 30 mm/s Preloaded Frictionless Ball Screw MTBF > 20.000 h Vacuum-Compatible Versions Available for 10-6 hPa
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

High-load linear actuator with a DC gear motor and ActiveDrive, designed for precision positioning with up to 400 N feed force and a 50 mm travel range. The unit achieves a maximum velocity of 30 mm/s and uses a ball screw with a 2 mm pitch. It includes noncontact Hall effect limit switches and a direction-sensing reference switch. The actuator is constructed from anodized aluminum and chrome steel, with an overall mass of 2400 g and operates from -10 to 50 °C. It uses a D-sub 15 connector and is compatible with C-885 or C-884 controllers. The M-238 series offers variants with either an incremental rotary encoder (4000 counts/rev) or an incremental linear encoder (100 nm resolution), but both share identical mechanical and drive specifications. Minimum incremental motion is 0.3 µm typ. for the linear encoder variant, with unidirectional repeatability of ±0.3 µm and backlash of 1 µm.

Datasheet Summary
Powered by GS/AI

High-load linear actuator with a DC gear motor and ActiveDrive, designed for precision positioning with up to 400 N feed force and a 50 mm travel range. The unit achieves a maximum velocity of 30 mm/s and uses a ball screw with a 2 mm pitch. It includes noncontact Hall effect limit switches and a direction-sensing reference switch. The actuator is constructed from anodized aluminum and chrome steel, with an overall mass of 2400 g and operates from -10 to 50 °C. It uses a D-sub 15 connector and is compatible with C-885 or C-884 controllers. The M-238 series offers variants with either an incremental rotary encoder (4000 counts/rev) or an incremental linear encoder (100 nm resolution), but both share identical mechanical and drive specifications. Minimum incremental motion is 0.3 µm typ. for the linear encoder variant, with unidirectional repeatability of ±0.3 µm and backlash of 1 µm.

Suppliers

Company
Product
Description
Supplier Links
High-Load Linear Actuator with DC Motor - M-238 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
High-Load Linear Actuator with DC Motor
M-238
High-Load Linear Actuator with DC Motor M-238
High Load Capacity to 400 N Optional 0.1 Micron Direct Metrology Linear encoder for Exceptional Precision Travel Range to 50 mm Minimum Incremental Motion to 0.3 Micron Max. Velocity: 30 mm/s Preloaded Frictionless Ball Screw MTBF > 20.000 h Vacuum-Compatible Versions Available for 10-6 hPa
  • High Load Capacity to 400 N
  • Optional 0.1 Micron Direct Metrology Linear encoder for Exceptional Precision
  • Travel Range to 50 mm
  • Minimum Incremental Motion to 0.3 Micron
  • Max. Velocity: 30 mm/s
  • Preloaded Frictionless Ball Screw
  • MTBF > 20.000 h
  • Vacuum-Compatible Versions Available for 10-6 hPa
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Linear Actuators
Product Number M-238
Product Name High-Load Linear Actuator with DC Motor
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 1.18 in/sec (1.8 m/min)
Rated Force 89.92 lbs (40.78 kg)
Drive Type Ball Screw
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution Linear Actuator with DC and Stepper Motor - M-230 - PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 to 0.9843 inch (10 to 25 mm)
Rated Speed 0.0315 to 0.0472 in/sec (0.0480 to 0.0720 m/min)
View Details
NEXACT® OEM Miniature Linear Motor / Actuator - N-310 - PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 to 4.92 inch (10 to 125 mm)
Rated Speed 0.3937 in/sec (0.6000 m/min)
View Details
High-Load Linear Stage - L-417 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 4.02 to 32.01 inch (102 to 813 mm)
Rated Speed 11.81 in/sec (18 m/min)
View Details
High-Resolution Linear Actuator with DC Motor - M-227 - PI (Physik Instrumente) L.P.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 to 1.97 inch (10 to 50 mm)
Rated Speed 0.0295 in/sec (0.0450 m/min)
View Details