Akro-Mils, Inc. Cabinet, HD Steel Bin Cabinet, 228 Bins HD4824F

Description
Heavy-Duty Steel Storage Cabinet with 228 Assorted Yellow AkroBins. Louvered panels on back wall and doors for hanging AkroBins. Bins sizes 30220, 30230, 30240. Made in the USA; Heavy-Duty Bin Cabinets provide maximum protection of parts and equipment from dust, damage, and theft; Industrial-strength steel handle is padlock-ready; 1500 lb. Weight Capacity
Description
Heavy-Duty Steel Storage Cabinet with 228 Assorted Yellow AkroBins. Louvered panels on back wall and doors for hanging AkroBins. Bins sizes 30220, 30230, 30240. Made in the USA; Heavy-Duty Bin Cabinets provide maximum protection of parts and equipment from dust, damage, and theft; Industrial-strength steel handle is padlock-ready; 1500 lb. Weight Capacity

Suppliers

Company
Product
Description
Supplier Links
Cabinet, HD Steel Bin Cabinet, 228 Bins - HD4824F - Akro-Mils, Inc.
Akron, OH, USA
Cabinet, HD Steel Bin Cabinet, 228 Bins
HD4824F
Cabinet, HD Steel Bin Cabinet, 228 Bins HD4824F
Heavy-Duty Steel Storage Cabinet with 228 Assorted Yellow AkroBins. Louvered panels on back wall and doors for hanging AkroBins. Bins sizes 30220, 30230, 30240. Made in the USA; Heavy-Duty Bin Cabinets provide maximum protection of parts and equipment from dust, damage, and theft; Industrial-strength steel handle is padlock-ready; 1500 lb. Weight Capacity

Heavy-Duty Steel Storage Cabinet with 228 Assorted Yellow AkroBins. Louvered panels on back wall and doors for hanging AkroBins. Bins sizes 30220, 30230, 30240. Made in the USA; Heavy-Duty Bin Cabinets provide maximum protection of parts and equipment from dust, damage, and theft; Industrial-strength steel handle is padlock-ready; 1500 lb. Weight Capacity

Supplier's Site
Akro-Mils 1500 lb Gray Yellow Powder Coated Steel 16 ga Non-Stackable Bin Cabinet - 48 in Overall Length - 24 in Width - 72 in Height - 228 Drawer - 160 Bins - Lockable - HD4824F - HD4824F - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 1500 lb Gray Yellow Powder Coated Steel 16 ga Non-Stackable Bin Cabinet - 48 in Overall Length - 24 in Width - 72 in Height - 228 Drawer - 160 Bins - Lockable - HD4824F
HD4824F
Akro-Mils 1500 lb Gray Yellow Powder Coated Steel 16 ga Non-Stackable Bin Cabinet - 48 in Overall Length - 24 in Width - 72 in Height - 228 Drawer - 160 Bins - Lockable - HD4824F HD4824F
R.S. Hughes Company offers a huge selection of facilities maintenance products including this bin cabinet. Comes with the following: (160) x 30220YELLO. Dimensions are particularly important when considering purchasing a bin cabinet. The dimensions for this item include: 48 in overall length, 24 in overall width and a 72 in overall height. This color of this cabinet is gray Capacity can also be an important factor when purchasing this item; the capacity for this item is 1500 lb. The material used in this SKU are: steel material. The finish on this product is powder coated. If security is a concern, this Bin Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.

R.S. Hughes Company offers a huge selection of facilities maintenance products including this bin cabinet. Comes with the following: (160) x 30220YELLO. Dimensions are particularly important when considering purchasing a bin cabinet. The dimensions for this item include: 48 in overall length, 24 in overall width and a 72 in overall height. This color of this cabinet is gray Capacity can also be an important factor when purchasing this item; the capacity for this item is 1500 lb. The material used in this SKU are: steel material. The finish on this product is powder coated. If security is a concern, this Bin Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Cabinets and Casework Cabinets and Casework
Product Number HD4824F HD4824F
Product Name Cabinet, HD Steel Bin Cabinet, 228 Bins Akro-Mils 1500 lb Gray Yellow Powder Coated Steel 16 ga Non-Stackable Bin Cabinet - 48 in Overall Length - 24 in Width - 72 in Height - 228 Drawer - 160 Bins - Lockable - HD4824F
Use Industrial Industrial
Type Bin Cabinet
Material Steel; Steel / Industrial Grade Polymers Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stacking cabinets - R5HEG-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details