Akro-Mils, Inc. Akro-Mils 1500 lb Gray Yellow Powder Coated Steel 16 ga Non-Stackable Bin Cabinet - 48 in Overall Length - 24 in Width - 72 in Height - 216 Drawer - 160 Bins - Lockable - HD4824E HD4824E

Description
R.S. Hughes Company offers a huge selection of MRO materials including this bin cabinet. Comes with the following: (160) x 30220YELLO. Dimensions are particularly important when considering purchasing a bin cabinet. The dimensions for this product include: 48 in overall length, 24 in overall width and a 72 in overall height. This color of this cabinet is gray Capacity can also be an important factor when purchasing this item; the capacity for this item is 1500 lb. The material used in this product are: steel material. The finish on this product is powder coated. If security is a concern, this Bin Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.
Description
R.S. Hughes Company offers a huge selection of MRO materials including this bin cabinet. Comes with the following: (160) x 30220YELLO. Dimensions are particularly important when considering purchasing a bin cabinet. The dimensions for this product include: 48 in overall length, 24 in overall width and a 72 in overall height. This color of this cabinet is gray Capacity can also be an important factor when purchasing this item; the capacity for this item is 1500 lb. The material used in this product are: steel material. The finish on this product is powder coated. If security is a concern, this Bin Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 1500 lb Gray Yellow Powder Coated Steel 16 ga Non-Stackable Bin Cabinet - 48 in Overall Length - 24 in Width - 72 in Height - 216 Drawer - 160 Bins - Lockable - HD4824E - HD4824E - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 1500 lb Gray Yellow Powder Coated Steel 16 ga Non-Stackable Bin Cabinet - 48 in Overall Length - 24 in Width - 72 in Height - 216 Drawer - 160 Bins - Lockable - HD4824E
HD4824E
Akro-Mils 1500 lb Gray Yellow Powder Coated Steel 16 ga Non-Stackable Bin Cabinet - 48 in Overall Length - 24 in Width - 72 in Height - 216 Drawer - 160 Bins - Lockable - HD4824E HD4824E
R.S. Hughes Company offers a huge selection of MRO materials including this bin cabinet. Comes with the following: (160) x 30220YELLO. Dimensions are particularly important when considering purchasing a bin cabinet. The dimensions for this product include: 48 in overall length, 24 in overall width and a 72 in overall height. This color of this cabinet is gray Capacity can also be an important factor when purchasing this item; the capacity for this item is 1500 lb. The material used in this product are: steel material. The finish on this product is powder coated. If security is a concern, this Bin Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.

R.S. Hughes Company offers a huge selection of MRO materials including this bin cabinet. Comes with the following: (160) x 30220YELLO. Dimensions are particularly important when considering purchasing a bin cabinet. The dimensions for this product include: 48 in overall length, 24 in overall width and a 72 in overall height. This color of this cabinet is gray Capacity can also be an important factor when purchasing this item; the capacity for this item is 1500 lb. The material used in this product are: steel material. The finish on this product is powder coated. If security is a concern, this Bin Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number HD4824E
Product Name Akro-Mils 1500 lb Gray Yellow Powder Coated Steel 16 ga Non-Stackable Bin Cabinet - 48 in Overall Length - 24 in Width - 72 in Height - 216 Drawer - 160 Bins - Lockable - HD4824E
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Bags - 1340425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 8.66 inch (220 mm)
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details