Akro-Mils, Inc. Cabinet, HD Steel Bin Cabinet w/ Shelves HD4824A

Description
Heavy-Duty Steel Storage Cabinet with Shelves Only. Louvered panels on back wall for hanging AkroBins. Made in the USA; Heavy-Duty Bin Cabinets provide maximum protection of parts and equipment from dust, damage, and theft; Industrial-strength steel handle is padlock-ready; 2000 lb. Weight Capacity
Description
Heavy-Duty Steel Storage Cabinet with Shelves Only. Louvered panels on back wall for hanging AkroBins. Made in the USA; Heavy-Duty Bin Cabinets provide maximum protection of parts and equipment from dust, damage, and theft; Industrial-strength steel handle is padlock-ready; 2000 lb. Weight Capacity

Suppliers

Company
Product
Description
Supplier Links
Cabinet, HD Steel Bin Cabinet w/ Shelves - HD4824A - Akro-Mils, Inc.
Akron, OH, USA
Cabinet, HD Steel Bin Cabinet w/ Shelves
HD4824A
Cabinet, HD Steel Bin Cabinet w/ Shelves HD4824A
Heavy-Duty Steel Storage Cabinet with Shelves Only. Louvered panels on back wall for hanging AkroBins. Made in the USA; Heavy-Duty Bin Cabinets provide maximum protection of parts and equipment from dust, damage, and theft; Industrial-strength steel handle is padlock-ready; 2000 lb. Weight Capacity

Heavy-Duty Steel Storage Cabinet with Shelves Only. Louvered panels on back wall for hanging AkroBins. Made in the USA; Heavy-Duty Bin Cabinets provide maximum protection of parts and equipment from dust, damage, and theft; Industrial-strength steel handle is padlock-ready; 2000 lb. Weight Capacity

Supplier's Site
Akro-Mils 2000 lb Gray Powder Coated Steel 16 ga Non-Stackable Bin Cabinet - 48 in Overall Length - 24 in Width - 72 in Height - Lockable - HD4824A - HD4824A - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 2000 lb Gray Powder Coated Steel 16 ga Non-Stackable Bin Cabinet - 48 in Overall Length - 24 in Width - 72 in Height - Lockable - HD4824A
HD4824A
Akro-Mils 2000 lb Gray Powder Coated Steel 16 ga Non-Stackable Bin Cabinet - 48 in Overall Length - 24 in Width - 72 in Height - Lockable - HD4824A HD4824A
R.S. Hughes Company carries a huge selection of MRO materials including this bin cabinet. Dimensions are particularly important when considering purchasing a bin cabinet. The dimensions for this item include: 48 in overall length, 24 in overall width and a 72 in overall height. This color of this cabinet is gray Capacity can also be an important factor when purchasing this product; the capacity for this item is 2000 lb. The material used in this SKU are: steel material. The finish on this item is powder coated. If security is a concern, this Bin Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.

R.S. Hughes Company carries a huge selection of MRO materials including this bin cabinet. Dimensions are particularly important when considering purchasing a bin cabinet. The dimensions for this item include: 48 in overall length, 24 in overall width and a 72 in overall height. This color of this cabinet is gray Capacity can also be an important factor when purchasing this product; the capacity for this item is 2000 lb. The material used in this SKU are: steel material. The finish on this item is powder coated. If security is a concern, this Bin Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.

Buy Now

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Cabinets and Casework Cabinets and Casework
Product Number HD4824A HD4824A
Product Name Cabinet, HD Steel Bin Cabinet w/ Shelves Akro-Mils 2000 lb Gray Powder Coated Steel 16 ga Non-Stackable Bin Cabinet - 48 in Overall Length - 24 in Width - 72 in Height - Lockable - HD4824A
Use Industrial Industrial
Type Bin Cabinet
Material Steel; Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Tool Boxes - 1231797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 18.50 inch (470 mm)
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES09 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details