Akro-Mils, Inc. Akro-Mils 6500 lb Adjustable Clear Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 12 Bins, 6 Bins - 6500 lb Total Capacity - AS3679ASSORTSC AS3679ASSORTSC

Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (12) x 30292 Bin, (6) x 30293 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 29 7/8 in bin length, 11 (30292) in, 16-1/2 (30293) in bin width, 79 in shelf height, 10 (30292) in, 11-1/2 (30293) in bin height and a 30 in shelf depth. Items within this category come in a variety of colors; this product is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 600 lb and a 6500 lb. The material used in this item are: steel material. This shelf is also adjustable. The finish on this item is powder coated.
Description
R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (12) x 30292 Bin, (6) x 30293 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 29 7/8 in bin length, 11 (30292) in, 16-1/2 (30293) in bin width, 79 in shelf height, 10 (30292) in, 11-1/2 (30293) in bin height and a 30 in shelf depth. Items within this category come in a variety of colors; this product is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 600 lb and a 6500 lb. The material used in this item are: steel material. This shelf is also adjustable. The finish on this item is powder coated.

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils 6500 lb Adjustable Clear Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 12 Bins, 6 Bins - 6500 lb Total Capacity - AS3679ASSORTSC - AS3679ASSORTSC - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 6500 lb Adjustable Clear Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 12 Bins, 6 Bins - 6500 lb Total Capacity - AS3679ASSORTSC
AS3679ASSORTSC
Akro-Mils 6500 lb Adjustable Clear Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 12 Bins, 6 Bins - 6500 lb Total Capacity - AS3679ASSORTSC AS3679ASSORTSC
R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (12) x 30292 Bin, (6) x 30293 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 29 7/8 in bin length, 11 (30292) in, 16-1/2 (30293) in bin width, 79 in shelf height, 10 (30292) in, 11-1/2 (30293) in bin height and a 30 in shelf depth. Items within this category come in a variety of colors; this product is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 600 lb and a 6500 lb. The material used in this item are: steel material. This shelf is also adjustable. The finish on this item is powder coated.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this fixed shelving system. Comes with the following: (12) x 30292 Bin, (6) x 30293 Bin. Dimensions are particularly important when considering purchasing a fixed shelving system. The dimensions for this item include: 36 in shelf length, 29 7/8 in bin length, 11 (30292) in, 16-1/2 (30293) in bin width, 79 in shelf height, 10 (30292) in, 11-1/2 (30293) in bin height and a 30 in shelf depth. Items within this category come in a variety of colors; this product is gray. It is important to consider how much access you want to this SKU to determine whether to buy an open or enclosed style. This particular item is open. Capacity can also be an important factor when purchasing this product; the capacity for this item is 600 lb and a 6500 lb. The material used in this item are: steel material. This shelf is also adjustable. The finish on this item is powder coated.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Shelving and Racking
Product Number AS3679ASSORTSC
Product Name Akro-Mils 6500 lb Adjustable Clear Gray Powder Coated Steel 22 ga Open Adjustable Fixed Shelving System - 12 Bins, 6 Bins - 6500 lb Total Capacity - AS3679ASSORTSC
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3268726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4527SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details