P. E. Guerin Baldwin Porter Étagére Shelves: Nº 85190 85190

Description
Shown in pewter. Available in any size and finish to order.
Datasheet
Description
Shown in pewter. Available in any size and finish to order.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baldwin Porter Étagére Shelves: Nº 85190 - 85190 - P. E. Guerin
New York, NY, USA
Baldwin Porter Étagére Shelves: Nº 85190
85190
Baldwin Porter Étagére Shelves: Nº 85190 85190
Shown in pewter. Available in any size and finish to order.

Shown in pewter.
Available in any size and finish to order.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Industrial Shelving and Racking
Product Number 85190
Product Name Baldwin Porter Étagére Shelves: Nº 85190
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SHE-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863296 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.83 inch (402 mm)
Length 15.83 inch (402 mm)
View Details